Cables And Kits Cable for Computer Nework Etc… C1683096

Description
AC POWER CORD, 5-15P TO C15, 14 AWG, BLACK, 15A/125VAC, NEMA 5-15P, JACKET: SJT, EQUIPMENT END: IEC-60320-C15, 3 PRONG, FEMALE CONNECTOR COMMONLY USED ON THE END OF COMPUTER AND NETWORKING DEVICE POWER CORDS, THIS RECEPTACLE OR THIS PLUG IS A 5-15R, 8FT. FREE 2 YEAR RADWELL WARRANTY
Description
AC POWER CORD, 5-15P TO C15, 14 AWG, BLACK, 15A/125VAC, NEMA 5-15P, JACKET: SJT, EQUIPMENT END: IEC-60320-C15, 3 PRONG, FEMALE CONNECTOR COMMONLY USED ON THE END OF COMPUTER AND NETWORKING DEVICE POWER CORDS, THIS RECEPTACLE OR THIS PLUG IS A 5-15R, 8FT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cable for Computer Nework Etc… - 185530843 - Radwell International
Willingboro, NJ, United States
Cable for Computer Nework Etc…
185530843
Cable for Computer Nework Etc… 185530843
AC POWER CORD, 5-15P TO C15, 14 AWG, BLACK, 15A/125VAC, NEMA 5-15P, JACKET: SJT, EQUIPMENT END: IEC-60320-C15, 3 PRONG, FEMALE CONNECTOR COMMONLY USED ON THE END OF COMPUTER AND NETWORKING DEVICE POWER CORDS, THIS RECEPTACLE OR THIS PLUG IS A 5-15R, 8FT. FREE 2 YEAR RADWELL WARRANTY

AC POWER CORD, 5-15P TO C15, 14 AWG, BLACK, 15A/125VAC, NEMA 5-15P, JACKET: SJT, EQUIPMENT END: IEC-60320-C15, 3 PRONG, FEMALE CONNECTOR COMMONLY USED ON THE END OF COMPUTER AND NETWORKING DEVICE POWER CORDS, THIS RECEPTACLE OR THIS PLUG IS A 5-15R, 8FT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cable Assemblies
Product Number 185530843
Product Name Cable for Computer Nework Etc…
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-15M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6033A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type pigtail,Coaxial,Teflon™ jacket,white,general purpose
View Details
USB Cables - 1863187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 16.4 ft (50 dm)
View Details
5+5 Pos. Male Plug DIL 26 AWG Straight Cable Assembly, 300mm, single-end, Latches - G125-MC11005L4-0300L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details