Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL CONTAINERS
CABLEORGANIZER.COM, INC.
TR-10-4250 -- TRIPLETT MULTIMETERS CASES
CableOrganizer.com, Inc.
Triplett Multimeters Cases
TR-10-4250
Description
What's special about these Tester Cases? Durable for safe transport Special design to accommodate testers Loops or handles for easy carry
CableOrganizer.com, Inc.
Done
Description
What's special about these Tester Cases? Durable for safe transport Special design to accommodate testers Loops or handles for easy carry
Suppliers
Company
Product
Description
Supplier Links
CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Triplett Multimeters Cases
TR-10-4250
Triplett Multimeters Cases
TR-10-4250
What's special about these Tester Cases? Durable for safe transport Special design to accommodate testers Loops or handles for easy carry
What's special about these Tester Cases?
Durable for safe transport
Special design to accommodate testers
Loops or handles for easy carry
Supplier's Site
Technical Specifications
CableOrganizer.com, Inc.
Product Category
Industrial Containers
Product Number
TR-10-4250
Product Name
Triplett Multimeters Cases
Unlock Full Specs
to access all available technical data
Similar Products
Ellsworth Adhesives
Ellsworth STACCUPS Mixing Cup Clear 4 oz
06604
Specs
Container Type
Cup
View Details
RS Components, Ltd.
Transit Cases
2874536
Specs
Material
Plastic; Polypropylene (PP); Polypropylene
Height
6.81 inch (173 mm)
View Details
Petersen Products Co.
Carrying Case, Medium Pressure Lift Bags, 36"
162-1610-36
Specs
Material
Nylon
Width
36 inch (914 mm)
View Details
Laurel Electronics LLC
Laureate™ 1/8 DIN Case
LCASE
View Details