CableOrganizer.com, Inc. Kendall Howard Computer WorkBench QXK-5200-3-500-96

Description
What's special about this computer workstation? Completely modular. Upper shelves adjust in any increment Universal preset accessory mounting holes Ships in a fully enclosed crate to ensure no shipping damage 7-layer laminate coating on main surface for protection Knock-down design for easy transport Easy to follow directions - assembles in less than 20 minutes Made in the USA Available in 24", 48", 72", and 96" standard widths. NOTE: All computer workbenches are sold "empty" and do not include any electronic equipment.
Description
What's special about this computer workstation? Completely modular. Upper shelves adjust in any increment Universal preset accessory mounting holes Ships in a fully enclosed crate to ensure no shipping damage 7-layer laminate coating on main surface for protection Knock-down design for easy transport Easy to follow directions - assembles in less than 20 minutes Made in the USA Available in 24", 48", 72", and 96" standard widths. NOTE: All computer workbenches are sold "empty" and do not include any electronic equipment.

Suppliers

Company
Product
Description
Supplier Links
Kendall Howard Computer WorkBench - QXK-5200-3-500-96 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Kendall Howard Computer WorkBench
QXK-5200-3-500-96
Kendall Howard Computer WorkBench QXK-5200-3-500-96
What's special about this computer workstation? Completely modular. Upper shelves adjust in any increment Universal preset accessory mounting holes Ships in a fully enclosed crate to ensure no shipping damage 7-layer laminate coating on main surface for protection Knock-down design for easy transport Easy to follow directions - assembles in less than 20 minutes Made in the USA Available in 24", 48", 72", and 96" standard widths. NOTE: All computer workbenches are sold "empty" and do not include any electronic equipment.

What's special about this computer workstation?

  • Completely modular. Upper shelves adjust in any increment
  • Universal preset accessory mounting holes
  • Ships in a fully enclosed crate to ensure no shipping damage
  • 7-layer laminate coating on main surface for protection
  • Knock-down design for easy transport
  • Easy to follow directions - assembles in less than 20 minutes
  • Made in the USA

Available in 24", 48", 72", and 96" standard widths. NOTE: All computer workbenches are sold "empty" and do not include any electronic equipment.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number QXK-5200-3-500-96
Product Name Kendall Howard Computer WorkBench
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Table - l-shaped-15375-28514 - TPS Elektronik GmbH
Specs
Type Electrical
Length 60.2 inch (1530 mm)
Width 29.5 inch (750.00 mm)
View Details
6 Axis Cobot Workstation -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Assembly or Test Bench
Features Casters (optional feature)
View Details
Low Oxygen Culture System - OxyGenie - Baker
Specs
Type Cleanroom
Length 11.8 inch (300 mm)
Width 15.4 inch (391.16 mm)
View Details
Elevatek Workbench Centered (Mobile), Crank, Plastic Laminated (60
Specs
Length 42.0 inch (1067 mm)
Width 60.0 inch (1524.00 mm)
Height 29.0 to 45.0 inch (737 to 1143 mm)
View Details