CableOrganizer.com, Inc. Great Lakes Mobile Work Station QGL-BS2-MWS

Description
Great Lakes Mobile Work Station This Unique Secure Desktop Doubles as a Portable Work Station or Lectern for Presentations What's special about this portable work station? Made from fully welded 16-gauge steel for solid durability during constant use and transport With (4) heavy duty casters (2 locking and 2 non-locking), this workstation integrates the advantages of a desktop with complete portability and easy mobility Includes 6- position power strip, as well as a bolt on a hook to keep your power cord organized This is one of the best-made audio and video work stations on wheels you will find anywhere. Safe and secure, this mobile workstation includes an Ergotech swing-out arm for use with flat screen monitors. It has a cabinet that is fully lockable to ensure any important documents or hardware is kept secure. Ergonomically, the desktop has a wrist pad integrated into the design for long-term hard use.
Description
Great Lakes Mobile Work Station This Unique Secure Desktop Doubles as a Portable Work Station or Lectern for Presentations What's special about this portable work station? Made from fully welded 16-gauge steel for solid durability during constant use and transport With (4) heavy duty casters (2 locking and 2 non-locking), this workstation integrates the advantages of a desktop with complete portability and easy mobility Includes 6- position power strip, as well as a bolt on a hook to keep your power cord organized This is one of the best-made audio and video work stations on wheels you will find anywhere. Safe and secure, this mobile workstation includes an Ergotech swing-out arm for use with flat screen monitors. It has a cabinet that is fully lockable to ensure any important documents or hardware is kept secure. Ergonomically, the desktop has a wrist pad integrated into the design for long-term hard use.

Suppliers

Company
Product
Description
Supplier Links
Great Lakes Mobile Work Station - QGL-BS2-MWS - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Great Lakes Mobile Work Station
QGL-BS2-MWS
Great Lakes Mobile Work Station QGL-BS2-MWS
Great Lakes Mobile Work Station This Unique Secure Desktop Doubles as a Portable Work Station or Lectern for Presentations What's special about this portable work station? Made from fully welded 16-gauge steel for solid durability during constant use and transport With (4) heavy duty casters (2 locking and 2 non-locking), this workstation integrates the advantages of a desktop with complete portability and easy mobility Includes 6- position power strip, as well as a bolt on a hook to keep your power cord organized This is one of the best-made audio and video work stations on wheels you will find anywhere. Safe and secure, this mobile workstation includes an Ergotech swing-out arm for use with flat screen monitors. It has a cabinet that is fully lockable to ensure any important documents or hardware is kept secure. Ergonomically, the desktop has a wrist pad integrated into the design for long-term hard use.

Great Lakes Mobile Work Station

This Unique Secure Desktop Doubles as a Portable Work Station or Lectern for Presentations

What's special about this portable work station?

  • Made from fully welded 16-gauge steel for solid durability during constant use and transport
  • With (4) heavy duty casters (2 locking and 2 non-locking), this workstation integrates the advantages of a desktop with complete portability and easy mobility
  • Includes 6- position power strip, as well as a bolt on a hook to keep your power cord organized

This is one of the best-made audio and video work stations on wheels you will find anywhere. Safe and secure, this mobile workstation includes an Ergotech swing-out arm for use with flat screen monitors. It has a cabinet that is fully lockable to ensure any important documents or hardware is kept secure. Ergonomically, the desktop has a wrist pad integrated into the design for long-term hard use.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number QGL-BS2-MWS
Product Name Great Lakes Mobile Work Station
Type Office
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 1357343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench
Length 70.9 inch (1800 mm)
Width 35.4 inch (900.00 mm)
View Details
Classroom Demonstration Workstation - TeachAide™ ACTA32 - AirClean Systems
Specs
Type Cleanroom; Classroom
Length 25.0 inch (635 mm)
Width 32.0 inch (812.80 mm)
View Details
Anaerobic Workstation - Concept 500 - Baker
Specs
Type Cleanroom
Length 31.4 inch (798 mm)
Width 54.8 inch (1391.92 mm)
View Details