CableOrganizer.com, Inc. Horizontal Power Distribution for 19" Racks PD-SPF104-1020

Description
What's special about these power distribution panels? UL tested and recognized 1363/1449 Digital current meter 1-19.99 Amps Accuracy: +/- 0.1 Amps Sampling Rate: 2.5 per second Organize your power electrical distribution system in the most safe and efficient way with our AC/DC power distribution panels control system. Monitor your power supply easily with the reputable power distribution blocks units shown on this page.
Description
What's special about these power distribution panels? UL tested and recognized 1363/1449 Digital current meter 1-19.99 Amps Accuracy: +/- 0.1 Amps Sampling Rate: 2.5 per second Organize your power electrical distribution system in the most safe and efficient way with our AC/DC power distribution panels control system. Monitor your power supply easily with the reputable power distribution blocks units shown on this page.

Suppliers

Company
Product
Description
Supplier Links
Fort Lauderdale, FL, USA
Horizontal Power Distribution for 19" Racks
PD-SPF104-1020
Horizontal Power Distribution for 19" Racks PD-SPF104-1020
What's special about these power distribution panels? UL tested and recognized 1363/1449 Digital current meter 1-19.99 Amps Accuracy: +/- 0.1 Amps Sampling Rate: 2.5 per second Organize your power electrical distribution system in the most safe and efficient way with our AC/DC power distribution panels control system. Monitor your power supply easily with the reputable power distribution blocks units shown on this page.

What's special about these power distribution panels?

  • UL tested and recognized 1363/1449
  • Digital current meter 1-19.99 Amps
  • Accuracy: +/- 0.1 Amps
  • Sampling Rate: 2.5 per second

Organize your power electrical distribution system in the most safe and efficient way with our AC/DC power distribution panels control system. Monitor your power supply easily with the reputable power distribution blocks units shown on this page.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Power Distribution Units (PDU)
Product Number PD-SPF104-1020
Product Name Horizontal Power Distribution for 19" Racks
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-164 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details