CableOrganizer.com, Inc. U Shaped Rubber Extrusions OMAR-X-874

Description
What's special about these edge trims? Wide range of uses, from edge protection to weatherproofing windows and doors Made from high quality 70 durometer SBR for durability Available in a wide range of sizes to meet any need Can be used with adhesive for a watertight, wind-resistant seal The rubber extrusion "U" channel can help solve the problem of heat loss through doors and windows, as well as protect and seal against wind. These SBR extrusions provide you with perfectly-sealed edges to protect against weather, or to protect your cables from cuts or abrasion as they pass through cutouts and fee-throughs.
Description
What's special about these edge trims? Wide range of uses, from edge protection to weatherproofing windows and doors Made from high quality 70 durometer SBR for durability Available in a wide range of sizes to meet any need Can be used with adhesive for a watertight, wind-resistant seal The rubber extrusion "U" channel can help solve the problem of heat loss through doors and windows, as well as protect and seal against wind. These SBR extrusions provide you with perfectly-sealed edges to protect against weather, or to protect your cables from cuts or abrasion as they pass through cutouts and fee-throughs.

Suppliers

Company
Product
Description
Supplier Links
U Shaped Rubber Extrusions - OMAR-X-874 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
U Shaped Rubber Extrusions
OMAR-X-874
U Shaped Rubber Extrusions OMAR-X-874
What's special about these edge trims? Wide range of uses, from edge protection to weatherproofing windows and doors Made from high quality 70 durometer SBR for durability Available in a wide range of sizes to meet any need Can be used with adhesive for a watertight, wind-resistant seal The rubber extrusion "U" channel can help solve the problem of heat loss through doors and windows, as well as protect and seal against wind. These SBR extrusions provide you with perfectly-sealed edges to protect against weather, or to protect your cables from cuts or abrasion as they pass through cutouts and fee-throughs.

What's special about these edge trims?

  • Wide range of uses, from edge protection to weatherproofing windows and doors
  • Made from high quality 70 durometer SBR for durability
  • Available in a wide range of sizes to meet any need
  • Can be used with adhesive for a watertight, wind-resistant seal

The rubber extrusion "U" channel can help solve the problem of heat loss through doors and windows, as well as protect and seal against wind. These SBR extrusions provide you with perfectly-sealed edges to protect against weather, or to protect your cables from cuts or abrasion as they pass through cutouts and fee-throughs.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Gaskets and Gasketing
Product Number OMAR-X-874
Product Name U Shaped Rubber Extrusions
Gasket Type Edge Trim (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

O-Ring Cords - 1591507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gasket Description O-Ring Cords
Material Nitrile (NBR); Nitrile rubber
Operating Temperature -22 to 302 F (-30 to 150 C)
View Details
Spiral Wound Gaskets - VITAFLEX® - Technetics Group
Specs
Gasket Type Spiral Wound
Material Polytetrafluoroethylene (PTFE); Inox, INCONEL®, Monel, or fibers
Operating Pressure 5076 psi (3573 m H2O)
View Details
Formulations - Applications - Gasketing - UV FOG 702 - 3702BL60 - Hernon Manufacturing, Inc.
Specs
Gasket Type Formed-in-Place (FIP)
Cure Method UV Light Cured
View Details
EMI Connector Gaskets - 2424017-1 - TE Connectivity
Specs
Material Silver Plated Aluminum
Width 0.8752 inch (22.23 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details