CableOrganizer.com, Inc. MGC-824 Isopropyl Alcohol MGC-8301-50

Description
What's special about this cleaner ? All purpose cleaner is safe for use on plastic, pc boards, connectors, fiber optics, connectors and contacts, semi-conductors, tape heads, office and medical equipment, and relays Widerange of product packaging and sizes: packets to gallons, cans to tubs so no matter your job size you are prepared LCD Cleaning Wipes are anti-static and non-streaking and excellent for displays on laptops, keyboards, glasses, mp3 players, and cell phones Wipes are cloth type and pre-saturated with isopropyl alcohol and can be carried easily in your tool belt o case for cleaning connectors and fiber optics MGC-824 series of isopropyl alcohol products range in size from individual packet to one gallon container. The alcohol is ideal as a general all-purpose cleaner and is safe on plastics, PC Boards, connectors and contacts, fiber optics, semi-conductors, tape heads, office & medical equipment, and relays. In addition, the product meets Military Specification TT-I-735.
Description
What's special about this cleaner ? All purpose cleaner is safe for use on plastic, pc boards, connectors, fiber optics, connectors and contacts, semi-conductors, tape heads, office and medical equipment, and relays Widerange of product packaging and sizes: packets to gallons, cans to tubs so no matter your job size you are prepared LCD Cleaning Wipes are anti-static and non-streaking and excellent for displays on laptops, keyboards, glasses, mp3 players, and cell phones Wipes are cloth type and pre-saturated with isopropyl alcohol and can be carried easily in your tool belt o case for cleaning connectors and fiber optics MGC-824 series of isopropyl alcohol products range in size from individual packet to one gallon container. The alcohol is ideal as a general all-purpose cleaner and is safe on plastics, PC Boards, connectors and contacts, fiber optics, semi-conductors, tape heads, office & medical equipment, and relays. In addition, the product meets Military Specification TT-I-735.

Suppliers

Company
Product
Description
Supplier Links
MGC-824 Isopropyl Alcohol - MGC-8301-50 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
MGC-824 Isopropyl Alcohol
MGC-8301-50
MGC-824 Isopropyl Alcohol MGC-8301-50
What's special about this cleaner ? All purpose cleaner is safe for use on plastic, pc boards, connectors, fiber optics, connectors and contacts, semi-conductors, tape heads, office and medical equipment, and relays Widerange of product packaging and sizes: packets to gallons, cans to tubs so no matter your job size you are prepared LCD Cleaning Wipes are anti-static and non-streaking and excellent for displays on laptops, keyboards, glasses, mp3 players, and cell phones Wipes are cloth type and pre-saturated with isopropyl alcohol and can be carried easily in your tool belt o case for cleaning connectors and fiber optics MGC-824 series of isopropyl alcohol products range in size from individual packet to one gallon container. The alcohol is ideal as a general all-purpose cleaner and is safe on plastics, PC Boards, connectors and contacts, fiber optics, semi-conductors, tape heads, office & medical equipment, and relays. In addition, the product meets Military Specification TT-I-735.

What's special about this cleaner ?

  • All purpose cleaner is safe for use on plastic, pc boards, connectors, fiber optics, connectors and contacts, semi-conductors, tape heads, office and medical equipment, and relays
  • Widerange of product packaging and sizes: packets to gallons, cans to tubs so no matter your job size you are prepared
  • LCD Cleaning Wipes are anti-static and non-streaking and excellent for displays on laptops, keyboards, glasses, mp3 players, and cell phones
  • Wipes are cloth type and pre-saturated with isopropyl alcohol and can be carried easily in your tool belt o case for cleaning connectors and fiber optics

MGC-824 series of isopropyl alcohol products range in size from individual packet to one gallon container. The alcohol is ideal as a general all-purpose cleaner and is safe on plastics, PC Boards, connectors and contacts, fiber optics, semi-conductors, tape heads, office & medical equipment, and relays. In addition, the product meets Military Specification TT-I-735.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Fiber Optic Cleaning Tools
Product Number MGC-8301-50
Product Name MGC-824 Isopropyl Alcohol
Unlock Full Specs
to access all available technical data

Similar Products