CableOrganizer.com, Inc. Torpedo Level KT-931-9RE

Description
Torpedo Level - Heavy Duty Magnets Powerful Rare Earth Magnets Allow for Hands-Free Measurements on Iron and Steel Surfaces What's special about this level? Tells you at a glance if whether or not surfaces are level, plumb, or at a 45° angle Rare Earth magnets are 5x stronger than ordinary trip magnets Vials are framed with E-Z-SEET material, which illuminates for easy viewing in dim environments Rugged die-cast aluminum frame has a built-in hand-hold for easy carrying The convenient Torpedo Level with heavy-duty magnets and E-Zee™ vial openings allows for hands-free measurements on iron and steel surfaces (level, plumb, and 45° ). Designed for the professional tool user, this level features powerful Rare Earth magnets that are five times stronger than trip magnets and vials framed with E-Zee™ glow-in-the-dark material for easier viewing in dimly-lit work areas.
Description
Torpedo Level - Heavy Duty Magnets Powerful Rare Earth Magnets Allow for Hands-Free Measurements on Iron and Steel Surfaces What's special about this level? Tells you at a glance if whether or not surfaces are level, plumb, or at a 45° angle Rare Earth magnets are 5x stronger than ordinary trip magnets Vials are framed with E-Z-SEET material, which illuminates for easy viewing in dim environments Rugged die-cast aluminum frame has a built-in hand-hold for easy carrying The convenient Torpedo Level with heavy-duty magnets and E-Zee™ vial openings allows for hands-free measurements on iron and steel surfaces (level, plumb, and 45° ). Designed for the professional tool user, this level features powerful Rare Earth magnets that are five times stronger than trip magnets and vials framed with E-Zee™ glow-in-the-dark material for easier viewing in dimly-lit work areas.

Suppliers

Company
Product
Description
Supplier Links
Torpedo Level - KT-931-9RE - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Torpedo Level
KT-931-9RE
Torpedo Level KT-931-9RE
Torpedo Level - Heavy Duty Magnets Powerful Rare Earth Magnets Allow for Hands-Free Measurements on Iron and Steel Surfaces What's special about this level? Tells you at a glance if whether or not surfaces are level, plumb, or at a 45° angle Rare Earth magnets are 5x stronger than ordinary trip magnets Vials are framed with E-Z-SEET material, which illuminates for easy viewing in dim environments Rugged die-cast aluminum frame has a built-in hand-hold for easy carrying The convenient Torpedo Level with heavy-duty magnets and E-Zee™ vial openings allows for hands-free measurements on iron and steel surfaces (level, plumb, and 45° ). Designed for the professional tool user, this level features powerful Rare Earth magnets that are five times stronger than trip magnets and vials framed with E-Zee™ glow-in-the-dark material for easier viewing in dimly-lit work areas.

Torpedo Level - Heavy Duty Magnets

Powerful Rare Earth Magnets Allow for Hands-Free Measurements on Iron and Steel Surfaces

What's special about this level?

  • Tells you at a glance if whether or not surfaces are level, plumb, or at a 45° angle
  • Rare Earth magnets are 5x stronger than ordinary trip magnets
  • Vials are framed with E-Z-SEET material, which illuminates for easy viewing in dim environments
  • Rugged die-cast aluminum frame has a built-in hand-hold for easy carrying

The convenient Torpedo Level with heavy-duty magnets and E-Zee™ vial openings allows for hands-free measurements on iron and steel surfaces (level, plumb, and 45° ). Designed for the professional tool user, this level features powerful Rare Earth magnets that are five times stronger than trip magnets and vials framed with E-Zee™ glow-in-the-dark material for easier viewing in dimly-lit work areas.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Levels
Product Number KT-931-9RE
Product Name Torpedo Level
Unlock Full Specs
to access all available technical data

Similar Products

Precision Measuring Systems - ParallelPro™ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Application Semiconductor Manufacturing
Measuring Technology Electronic
View Details
Torpedo (Plumb) Levels - C654370 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Level Type Beam or Torpedo
Measurement Scale / Units Inches
View Details
Spirit Level - 48-22-5009 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Level Type Spirit Level; Beam or Torpedo
Length 10 inch (254 mm)
View Details
Torpedo Level -  - DME Company
DME Company
Specs
Application Light Duty (Office or Drafting)
Level Type Beam or Torpedo
Measuring Technology Mechanical; Vial Type
View Details