CableOrganizer.com, Inc. Shielded PVC Control Cable - IGUS® Chainflex® IGU-CF6-10-07

Description
What's special about these economical PVC control cables? Durable multi-conductor control cable is designed to withstand the friction and stress associated with automated cable carrier systems, while providing a quality and affordable wiring solution for applications on a budget High tensile, strain relief core helps to extend operation life and prevent conductors from becoming overburdened or severed, due to the constant stresses that moving components on cables and wires Multi-layered jacket provides a high degree of protection from abrasion, oil, UV, and electromagnetic interference commonly found in industrial and commercial environments As robotics, milling, and CNC machinery become faster and more advanced, higher levels of stress and friction can result, and standard cabling becomes inadequate. As an answer to this problem, IGUS®, a world leader in Energy Chain Systems®, has developed a new line of power and data cables that can withstand the grueling rigors and friction caused by the constant movement of automated machinery and its components. The Chainflex® CF6 line of Shielded PVC Control Cables is designed to provide installers and machine operators with a reliable cabling solution for control mechanisms that can withstand friction, stress, machine oil, and damaging UV rays in indoor or outdoor applications.
Description
What's special about these economical PVC control cables? Durable multi-conductor control cable is designed to withstand the friction and stress associated with automated cable carrier systems, while providing a quality and affordable wiring solution for applications on a budget High tensile, strain relief core helps to extend operation life and prevent conductors from becoming overburdened or severed, due to the constant stresses that moving components on cables and wires Multi-layered jacket provides a high degree of protection from abrasion, oil, UV, and electromagnetic interference commonly found in industrial and commercial environments As robotics, milling, and CNC machinery become faster and more advanced, higher levels of stress and friction can result, and standard cabling becomes inadequate. As an answer to this problem, IGUS®, a world leader in Energy Chain Systems®, has developed a new line of power and data cables that can withstand the grueling rigors and friction caused by the constant movement of automated machinery and its components. The Chainflex® CF6 line of Shielded PVC Control Cables is designed to provide installers and machine operators with a reliable cabling solution for control mechanisms that can withstand friction, stress, machine oil, and damaging UV rays in indoor or outdoor applications.

Suppliers

Company
Product
Description
Supplier Links
Shielded PVC Control Cable - IGUS® Chainflex® - IGU-CF6-10-07 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Shielded PVC Control Cable - IGUS® Chainflex®
IGU-CF6-10-07
Shielded PVC Control Cable - IGUS® Chainflex® IGU-CF6-10-07
What's special about these economical PVC control cables? Durable multi-conductor control cable is designed to withstand the friction and stress associated with automated cable carrier systems, while providing a quality and affordable wiring solution for applications on a budget High tensile, strain relief core helps to extend operation life and prevent conductors from becoming overburdened or severed, due to the constant stresses that moving components on cables and wires Multi-layered jacket provides a high degree of protection from abrasion, oil, UV, and electromagnetic interference commonly found in industrial and commercial environments As robotics, milling, and CNC machinery become faster and more advanced, higher levels of stress and friction can result, and standard cabling becomes inadequate. As an answer to this problem, IGUS®, a world leader in Energy Chain Systems®, has developed a new line of power and data cables that can withstand the grueling rigors and friction caused by the constant movement of automated machinery and its components. The Chainflex® CF6 line of Shielded PVC Control Cables is designed to provide installers and machine operators with a reliable cabling solution for control mechanisms that can withstand friction, stress, machine oil, and damaging UV rays in indoor or outdoor applications.

What's special about these economical PVC control cables?

  • Durable multi-conductor control cable is designed to withstand the friction and stress associated with automated cable carrier systems, while providing a quality and affordable wiring solution for applications on a budget
  • High tensile, strain relief core helps to extend operation life and prevent conductors from becoming overburdened or severed, due to the constant stresses that moving components on cables and wires
  • Multi-layered jacket provides a high degree of protection from abrasion, oil, UV, and electromagnetic interference commonly found in industrial and commercial environments

As robotics, milling, and CNC machinery become faster and more advanced, higher levels of stress and friction can result, and standard cabling becomes inadequate. As an answer to this problem, IGUS®, a world leader in Energy Chain Systems®, has developed a new line of power and data cables that can withstand the grueling rigors and friction caused by the constant movement of automated machinery and its components. The Chainflex® CF6 line of Shielded PVC Control Cables is designed to provide installers and machine operators with a reliable cabling solution for control mechanisms that can withstand friction, stress, machine oil, and damaging UV rays in indoor or outdoor applications.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Control and Instrumentation Cables
Product Number IGU-CF6-10-07
Product Name Shielded PVC Control Cable - IGUS® Chainflex®
Unlock Full Specs
to access all available technical data

Similar Products

Connection cable - EVC014 - ifm efector inc.
Specs
Cable Jacket PUR
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian)
Number of Conductors 4 #
View Details
4 suppliers
75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 75 ohms
View Details
Control cable - NEBC-S1H15-E-5.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
Silicone Multiconductor Cable - AS999-24-1SJ - Cooner Wire Company
Specs
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details