CableOrganizer.com, Inc. IGUS® Chainflex® CF5 Non-Shielded PVC Control Cables IGU-CF5-05-02

Description
What's special about this line of economical PVC control cables? Durable and resistant construction withstands the constant friction and abuse associated with moving machinery or cable/hose carrier systems, while remaining affordable enough for budgeted applications Braided conductors are layered in short pitches around a high tensile strength strain-relief core, providing extremely low torsion and greatly reducing stress when subjected to fast paced flexing and motion Available in a large range of AWG and conductor combinations that are cЯUus and CE rated for meeting building, equipment, or safety requirements Today’s hard working and fast paced robotics, computerized tools, and automated machinery require strong and highly flexible cabling. Other brands of control cables can be very expensive to purchase yet still have the disadvantages of being prone to breakdowns, the the quick deterioration under the constant stress and friction. IGUS®, a world leader in moving cable management, introduced their new line of Chainflex® cables specially designed to withstand the grueling rigors of today’s heavy machinery. The Chainflex® CF5 line of economy PVC Control Cables offer installers and machine operators with an affordable wiring solution that is abrasion-resistant, oil-resistant, UV-resistant and flame-retardant.
Description
What's special about this line of economical PVC control cables? Durable and resistant construction withstands the constant friction and abuse associated with moving machinery or cable/hose carrier systems, while remaining affordable enough for budgeted applications Braided conductors are layered in short pitches around a high tensile strength strain-relief core, providing extremely low torsion and greatly reducing stress when subjected to fast paced flexing and motion Available in a large range of AWG and conductor combinations that are cЯUus and CE rated for meeting building, equipment, or safety requirements Today’s hard working and fast paced robotics, computerized tools, and automated machinery require strong and highly flexible cabling. Other brands of control cables can be very expensive to purchase yet still have the disadvantages of being prone to breakdowns, the the quick deterioration under the constant stress and friction. IGUS®, a world leader in moving cable management, introduced their new line of Chainflex® cables specially designed to withstand the grueling rigors of today’s heavy machinery. The Chainflex® CF5 line of economy PVC Control Cables offer installers and machine operators with an affordable wiring solution that is abrasion-resistant, oil-resistant, UV-resistant and flame-retardant.

Suppliers

Company
Product
Description
Supplier Links
IGUS® Chainflex® CF5 Non-Shielded PVC Control Cables - IGU-CF5-05-02 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
IGUS® Chainflex® CF5 Non-Shielded PVC Control Cables
IGU-CF5-05-02
IGUS® Chainflex® CF5 Non-Shielded PVC Control Cables IGU-CF5-05-02
What's special about this line of economical PVC control cables? Durable and resistant construction withstands the constant friction and abuse associated with moving machinery or cable/hose carrier systems, while remaining affordable enough for budgeted applications Braided conductors are layered in short pitches around a high tensile strength strain-relief core, providing extremely low torsion and greatly reducing stress when subjected to fast paced flexing and motion Available in a large range of AWG and conductor combinations that are cЯUus and CE rated for meeting building, equipment, or safety requirements Today’s hard working and fast paced robotics, computerized tools, and automated machinery require strong and highly flexible cabling. Other brands of control cables can be very expensive to purchase yet still have the disadvantages of being prone to breakdowns, the the quick deterioration under the constant stress and friction. IGUS®, a world leader in moving cable management, introduced their new line of Chainflex® cables specially designed to withstand the grueling rigors of today’s heavy machinery. The Chainflex® CF5 line of economy PVC Control Cables offer installers and machine operators with an affordable wiring solution that is abrasion-resistant, oil-resistant, UV-resistant and flame-retardant.

What's special about this line of economical PVC control cables?

  • Durable and resistant construction withstands the constant friction and abuse associated with moving machinery or cable/hose carrier systems, while remaining affordable enough for budgeted applications
  • Braided conductors are layered in short pitches around a high tensile strength strain-relief core, providing extremely low torsion and greatly reducing stress when subjected to fast paced flexing and motion
  • Available in a large range of AWG and conductor combinations that are cЯUus and CE rated for meeting building, equipment, or safety requirements
  • Today’s hard working and fast paced robotics, computerized tools, and automated machinery require strong and highly flexible cabling. Other brands of control cables can be very expensive to purchase yet still have the disadvantages of being prone to breakdowns, the the quick deterioration under the constant stress and friction. IGUS®, a world leader in moving cable management, introduced their new line of Chainflex® cables specially designed to withstand the grueling rigors of today’s heavy machinery. The Chainflex® CF5 line of economy PVC Control Cables offer installers and machine operators with an affordable wiring solution that is abrasion-resistant, oil-resistant, UV-resistant and flame-retardant.
Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Control and Instrumentation Cables
Product Number IGU-CF5-05-02
Product Name IGUS® Chainflex® CF5 Non-Shielded PVC Control Cables
Unlock Full Specs
to access all available technical data

Similar Products

Control cable - NEBC-S1H15-E-10.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
I/O Cable Assemblies - RG9135 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Cable Shielding No Shielding
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and CSA, SC 600 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Multiconductor Cable
Cable Jacket Besilen® better than EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® 722 insulation
View Details