CableOrganizer.com, Inc. IGUS® Chainflex® CF10 Shielded TPE Control Cables IGU-CF10-07-20

Description
What's special about these shielded multi-conductor cables? Premium-grade construction includes internal copper conductors with multiple layers of protection against EMI, abrasion, oil, UV, and coolants Strain relief center core increases tensile strength, limiting the amount of stress applied to internal conductors when used inside moving machinery or cable management, such as cable/hose carrier systems Conductors are individually insulated with a thin-walled TPE coating, which provides an extra degree of protection without sacrificing flexibility As automated machinery evolves technologically into faster, harder working and more efficient tools, it's common to find cables prematurely breaking down and deteriorating under the increased stress and friction. More
Description
What's special about these shielded multi-conductor cables? Premium-grade construction includes internal copper conductors with multiple layers of protection against EMI, abrasion, oil, UV, and coolants Strain relief center core increases tensile strength, limiting the amount of stress applied to internal conductors when used inside moving machinery or cable management, such as cable/hose carrier systems Conductors are individually insulated with a thin-walled TPE coating, which provides an extra degree of protection without sacrificing flexibility As automated machinery evolves technologically into faster, harder working and more efficient tools, it's common to find cables prematurely breaking down and deteriorating under the increased stress and friction. More

Suppliers

Company
Product
Description
Supplier Links
IGUS® Chainflex® CF10 Shielded TPE Control Cables - IGU-CF10-07-20 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
IGUS® Chainflex® CF10 Shielded TPE Control Cables
IGU-CF10-07-20
IGUS® Chainflex® CF10 Shielded TPE Control Cables IGU-CF10-07-20
What's special about these shielded multi-conductor cables? Premium-grade construction includes internal copper conductors with multiple layers of protection against EMI, abrasion, oil, UV, and coolants Strain relief center core increases tensile strength, limiting the amount of stress applied to internal conductors when used inside moving machinery or cable management, such as cable/hose carrier systems Conductors are individually insulated with a thin-walled TPE coating, which provides an extra degree of protection without sacrificing flexibility As automated machinery evolves technologically into faster, harder working and more efficient tools, it's common to find cables prematurely breaking down and deteriorating under the increased stress and friction. More

What's special about these shielded multi-conductor cables?

  • Premium-grade construction includes internal copper conductors with multiple layers of protection against EMI, abrasion, oil, UV, and coolants
  • Strain relief center core increases tensile strength, limiting the amount of stress applied to internal conductors when used inside moving machinery or cable management, such as cable/hose carrier systems
  • Conductors are individually insulated with a thin-walled TPE coating, which provides an extra degree of protection without sacrificing flexibility
  • As automated machinery evolves technologically into faster, harder working and more efficient tools, it's common to find cables prematurely breaking down and deteriorating under the increased stress and friction. More
Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Control and Instrumentation Cables
Product Number IGU-CF10-07-20
Product Name IGUS® Chainflex® CF10 Shielded TPE Control Cables
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Cable, 200V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Control cable - NEBC-S1H15-E-5.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
Silicone Multiconductor Cable - AS999-30-3J - Cooner Wire Company
Specs
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details