CableOrganizer.com, Inc. IGUS® Chainflex® CF10 Shielded TPE Control Cables IGU-CF10-01-12

Description
What's special about these shielded multi-conductor cables? Premium-grade construction includes internal copper conductors with multiple layers of protection against EMI, abrasion, oil, UV, and coolants Strain relief center core increases tensile strength, limiting the amount of stress applied to internal conductors when used inside moving machinery or cable management, such as cable/hose carrier systems Conductors are individually insulated with a thin-walled TPE coating, which provides an extra degree of protection without sacrificing flexibility As automated machinery evolves technologically into faster, harder working and more efficient tools, it's common to find cables prematurely breaking down and deteriorating under the increased stress and friction. More
Description
What's special about these shielded multi-conductor cables? Premium-grade construction includes internal copper conductors with multiple layers of protection against EMI, abrasion, oil, UV, and coolants Strain relief center core increases tensile strength, limiting the amount of stress applied to internal conductors when used inside moving machinery or cable management, such as cable/hose carrier systems Conductors are individually insulated with a thin-walled TPE coating, which provides an extra degree of protection without sacrificing flexibility As automated machinery evolves technologically into faster, harder working and more efficient tools, it's common to find cables prematurely breaking down and deteriorating under the increased stress and friction. More

Suppliers

Company
Product
Description
Supplier Links
IGUS® Chainflex® CF10 Shielded TPE Control Cables - IGU-CF10-01-12 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
IGUS® Chainflex® CF10 Shielded TPE Control Cables
IGU-CF10-01-12
IGUS® Chainflex® CF10 Shielded TPE Control Cables IGU-CF10-01-12
What's special about these shielded multi-conductor cables? Premium-grade construction includes internal copper conductors with multiple layers of protection against EMI, abrasion, oil, UV, and coolants Strain relief center core increases tensile strength, limiting the amount of stress applied to internal conductors when used inside moving machinery or cable management, such as cable/hose carrier systems Conductors are individually insulated with a thin-walled TPE coating, which provides an extra degree of protection without sacrificing flexibility As automated machinery evolves technologically into faster, harder working and more efficient tools, it's common to find cables prematurely breaking down and deteriorating under the increased stress and friction. More

What's special about these shielded multi-conductor cables?

  • Premium-grade construction includes internal copper conductors with multiple layers of protection against EMI, abrasion, oil, UV, and coolants
  • Strain relief center core increases tensile strength, limiting the amount of stress applied to internal conductors when used inside moving machinery or cable management, such as cable/hose carrier systems
  • Conductors are individually insulated with a thin-walled TPE coating, which provides an extra degree of protection without sacrificing flexibility
  • As automated machinery evolves technologically into faster, harder working and more efficient tools, it's common to find cables prematurely breaking down and deteriorating under the increased stress and friction. More
Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Control and Instrumentation Cables
Product Number IGU-CF10-01-12
Product Name IGUS® Chainflex® CF10 Shielded TPE Control Cables
Unlock Full Specs
to access all available technical data

Similar Products

Control cable - NEBC-S1H15-E-10.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 75 ohms
View Details
Flat Ribbon Cable Assemblies - RG8822E / RG8830E / RG8831E - Rego Electronics Inc.
Specs
Cable Shielding No Shielding
North American 28 AWG
Number of Conductors 20 to 100 #
View Details
Cables and Wires acc. to UN/ ECE R118, SABIX® R 605 FRNC -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Multiconductor Cable
Cable Jacket Special SABIX®
Cable Insulation Special SABIX®
View Details