What's special about this heat gun from IDEAL?
Temperature ranges are programmable from 180° F - 1200° F
Intelligent LCD display with memory function
7 setting options for shrinking, forming, welding, soldering, paint stripping, drying and manual operation
Temperature and airflow adjustments to suit particular specifications
Warranty One Year
The IDEAL ID-46-204 Heat Elite Pro Heat Gun with Digital Display is a diverse product that has many uses ranging from welding, drying, stripping, disinfecting surfaces and many more. The wide temperature range as well as minute adjustment temperature control make this a must have for anyone who is looking for a heat gun. In addition, this tool has a digital display making it easy to read and operate at precisely the temperature you desire.
What's special about this heat gun from IDEAL?
- Temperature ranges are programmable from 180° F - 1200° F
- Intelligent LCD display with memory function
- 7 setting options for shrinking, forming, welding, soldering, paint stripping, drying and manual operation
- Temperature and airflow adjustments to suit particular specifications
- Warranty One Year
The IDEAL ID-46-204 Heat Elite Pro Heat Gun with Digital Display is a diverse product that has many uses ranging from welding, drying, stripping, disinfecting surfaces and many more. The wide temperature range as well as minute adjustment temperature control make this a must have for anyone who is looking for a heat gun. In addition, this tool has a digital display making it easy to read and operate at precisely the temperature you desire.