CableOrganizer.com, Inc. Crimping Die Carrying Case - Greenlee GL-KC12-1

Description
What's special about this case? Stores your dies neatly so that you can access them quickly and easily Holds up to 15 Greenlee KA22, KC22 or "U" type crimping dies Sturdy steel case is strong enough to withstand other tools or cases being stacked on top of it Handle on the case allows you to easily transport dies from jobsite to jobsite The Greenlee 01082 is a steel carrying case for Greenlee Dies numbered KA22 and KC22 as well as the "U" style dies. Case is made of mild steel with spot welded hinge and is sturdy enough to stack other tools or tool boxes on top of it. The foam inserts ensure the dies are stored neatly and organized for ease of use when you want them.
Description
What's special about this case? Stores your dies neatly so that you can access them quickly and easily Holds up to 15 Greenlee KA22, KC22 or "U" type crimping dies Sturdy steel case is strong enough to withstand other tools or cases being stacked on top of it Handle on the case allows you to easily transport dies from jobsite to jobsite The Greenlee 01082 is a steel carrying case for Greenlee Dies numbered KA22 and KC22 as well as the "U" style dies. Case is made of mild steel with spot welded hinge and is sturdy enough to stack other tools or tool boxes on top of it. The foam inserts ensure the dies are stored neatly and organized for ease of use when you want them.

Suppliers

Company
Product
Description
Supplier Links
Crimping Die Carrying Case - Greenlee - GL-KC12-1 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Crimping Die Carrying Case - Greenlee
GL-KC12-1
Crimping Die Carrying Case - Greenlee GL-KC12-1
What's special about this case? Stores your dies neatly so that you can access them quickly and easily Holds up to 15 Greenlee KA22, KC22 or "U" type crimping dies Sturdy steel case is strong enough to withstand other tools or cases being stacked on top of it Handle on the case allows you to easily transport dies from jobsite to jobsite The Greenlee 01082 is a steel carrying case for Greenlee Dies numbered KA22 and KC22 as well as the "U" style dies. Case is made of mild steel with spot welded hinge and is sturdy enough to stack other tools or tool boxes on top of it. The foam inserts ensure the dies are stored neatly and organized for ease of use when you want them.

What's special about this case?

  • Stores your dies neatly so that you can access them quickly and easily
  • Holds up to 15 Greenlee KA22, KC22 or "U" type crimping dies
  • Sturdy steel case is strong enough to withstand other tools or cases being stacked on top of it
  • Handle on the case allows you to easily transport dies from jobsite to jobsite

The Greenlee 01082 is a steel carrying case for Greenlee Dies numbered KA22 and KC22 as well as the "U" style dies. Case is made of mild steel with spot welded hinge and is sturdy enough to stack other tools or tool boxes on top of it. The foam inserts ensure the dies are stored neatly and organized for ease of use when you want them.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Industrial Containers
Product Number GL-KC12-1
Product Name Crimping Die Carrying Case - Greenlee
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Transit Cases - 2878387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Resin
Height 8.82 inch (224 mm)
View Details