CableOrganizer.com, Inc. GREENLEE 570XL Multimode LED Source GL-570XL-SC

Description
What's special about this Fiber Optic Tester? Three connector interfaces to chose from: Fixed FC, SC, and ST connector interface LED source provides continuous wave and modulated output Two AA batteries last an average of 80 hours of continuous use 850/1300nm wavelengths The 570XL is designed for the technician to perform installation and maintenance measurements on fiber optic cabling networks. In addition, the 570XL is also made to precisely measure power levels and link loss on multimode and single mode cabling networks. This all purpose fiber optic instrument is easy to used and reasonably priced for anyone performing fiber optic installation and maintenance. View Greenlee XL Fiber Optic Meters Comparison Chart
Description
What's special about this Fiber Optic Tester? Three connector interfaces to chose from: Fixed FC, SC, and ST connector interface LED source provides continuous wave and modulated output Two AA batteries last an average of 80 hours of continuous use 850/1300nm wavelengths The 570XL is designed for the technician to perform installation and maintenance measurements on fiber optic cabling networks. In addition, the 570XL is also made to precisely measure power levels and link loss on multimode and single mode cabling networks. This all purpose fiber optic instrument is easy to used and reasonably priced for anyone performing fiber optic installation and maintenance. View Greenlee XL Fiber Optic Meters Comparison Chart

Suppliers

Company
Product
Description
Supplier Links
GREENLEE 570XL Multimode LED Source - GL-570XL-SC - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
GREENLEE 570XL Multimode LED Source
GL-570XL-SC
GREENLEE 570XL Multimode LED Source GL-570XL-SC
What's special about this Fiber Optic Tester? Three connector interfaces to chose from: Fixed FC, SC, and ST connector interface LED source provides continuous wave and modulated output Two AA batteries last an average of 80 hours of continuous use 850/1300nm wavelengths The 570XL is designed for the technician to perform installation and maintenance measurements on fiber optic cabling networks. In addition, the 570XL is also made to precisely measure power levels and link loss on multimode and single mode cabling networks. This all purpose fiber optic instrument is easy to used and reasonably priced for anyone performing fiber optic installation and maintenance. View Greenlee XL Fiber Optic Meters Comparison Chart

What's special about this Fiber Optic Tester?

  • Three connector interfaces to chose from: Fixed FC, SC, and ST connector interface
  • LED source provides continuous wave and modulated output
  • Two AA batteries last an average of 80 hours of continuous use
  • 850/1300nm wavelengths
  • The 570XL is designed for the technician to perform installation and maintenance measurements on fiber optic cabling networks. In addition, the 570XL is also made to precisely measure power levels and link loss on multimode and single mode cabling networks. This all purpose fiber optic instrument is easy to used and reasonably priced for anyone performing fiber optic installation and maintenance.
    View Greenlee XL Fiber Optic Meters Comparison Chart
Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Fiber Optic Test Sources
Product Number GL-570XL-SC
Product Name GREENLEE 570XL Multimode LED Source
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Light Source - 580XL-FC - Greenlee Textron, Inc.
Specs
Operating Mode 1000 Hz; 2000 Hz; 270 KHz
Cable Type Single-mode
Connector Type FC
View Details
FIS Optical Verifier - OV3-8513 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Emitter Type Light Emitting Diode
Operating Mode Continuous Wave; 2000 Hz
Test Equipment Type Hand Held
View Details
Network Simulator -  - Megladon Manufacturing Group, Ltd.
Megladon Manufacturing Group, Ltd.
Specs
Cable Type Single-mode / Multimode
Connector Type FC; LC; SC; ST; SC APC, LC APC
View Details