CableOrganizer.com, Inc. Brady HandiMark Tapes BC-42041

Description
Brady HandiMark Tapes Industrial Grade Ribbons | Vinyl Labels | Reflective Tape | Repositionable Vinyl Tape Economy Polypropylene Tape | Tamper Resistant Tape Brady’s Handimark® Tapes offer high quality, industrial grade print ribbons and labels. These labels they are available in multiple colors, sizes, and materials to suite just about any application. When Brady’s 14 different color labels are paired with the 7 different color print ribbons, a multitude of possible combinations are created. In addition to the color combinations, Brady’s offers 5 label types for your industrial labeling needs: Indoor/Outdoor Grade Vinyl, Reflective, Repositionable Vinyl, Economy Polypropylene, and Tamper Resistant Tape. Industrial Grade Ribbons Features: Smear-proof text and print Durable print lasts for years in outdoor environments One size ribbon works for all tape sizes Available in 7 brilliant colors
Description
Brady HandiMark Tapes Industrial Grade Ribbons | Vinyl Labels | Reflective Tape | Repositionable Vinyl Tape Economy Polypropylene Tape | Tamper Resistant Tape Brady’s Handimark® Tapes offer high quality, industrial grade print ribbons and labels. These labels they are available in multiple colors, sizes, and materials to suite just about any application. When Brady’s 14 different color labels are paired with the 7 different color print ribbons, a multitude of possible combinations are created. In addition to the color combinations, Brady’s offers 5 label types for your industrial labeling needs: Indoor/Outdoor Grade Vinyl, Reflective, Repositionable Vinyl, Economy Polypropylene, and Tamper Resistant Tape. Industrial Grade Ribbons Features: Smear-proof text and print Durable print lasts for years in outdoor environments One size ribbon works for all tape sizes Available in 7 brilliant colors

Suppliers

Company
Product
Description
Supplier Links
Fort Lauderdale, FL, USA
Brady HandiMark Tapes
BC-42041
Brady HandiMark Tapes BC-42041
Brady HandiMark Tapes Industrial Grade Ribbons | Vinyl Labels | Reflective Tape | Repositionable Vinyl Tape Economy Polypropylene Tape | Tamper Resistant Tape Brady’s Handimark® Tapes offer high quality, industrial grade print ribbons and labels. These labels they are available in multiple colors, sizes, and materials to suite just about any application. When Brady’s 14 different color labels are paired with the 7 different color print ribbons, a multitude of possible combinations are created. In addition to the color combinations, Brady’s offers 5 label types for your industrial labeling needs: Indoor/Outdoor Grade Vinyl, Reflective, Repositionable Vinyl, Economy Polypropylene, and Tamper Resistant Tape. Industrial Grade Ribbons Features: Smear-proof text and print Durable print lasts for years in outdoor environments One size ribbon works for all tape sizes Available in 7 brilliant colors

Brady HandiMark Tapes

Industrial Grade Ribbons | Vinyl Labels | Reflective Tape | Repositionable Vinyl Tape
Economy Polypropylene Tape | Tamper Resistant Tape

Brady’s Handimark® Tapes offer high quality, industrial grade print ribbons and labels. These labels they are available in multiple colors, sizes, and materials to suite just about any application. When Brady’s 14 different color labels are paired with the 7 different color print ribbons, a multitude of possible combinations are created. In addition to the color combinations, Brady’s offers 5 label types for your industrial labeling needs: Indoor/Outdoor Grade Vinyl, Reflective, Repositionable Vinyl, Economy Polypropylene, and Tamper Resistant Tape.

Industrial Grade Ribbons

Features:
  • Smear-proof text and print
  • Durable print lasts for years in outdoor environments
  • One size ribbon works for all tape sizes
  • Available in 7 brilliant colors
Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Adhesive Tapes
Product Number BC-42041
Product Name Brady HandiMark Tapes
Type Adhesive Tape
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Foil Tape - 427 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0046 inches (0.1168 mm)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Glue, Adhesives, Applicators - S1006-KIT-A - ODG (Origin Data Global)
Specs
Type Adhesive Tape; Epoxy, 2 Part
View Details
Heal seal Tape series - PPS9/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; PPS
Adhesive Polyester type
View Details