Cablecraft Motion Controls NSSB Series NSSB6

Description
NSSB/NSSB-V Series provides a narrow body alternative (for thinner plate mounting surfaces with less room for movement) within our line of corrosion resistant precision stainless steel spherical bearings. Choose from plain (for press fit applications) or V-Groove (staked fit) mounting styles. They feature a stainless steel outer race and are PTFE lined for extended wear life. They are swaged and machined around a thru hardened and precision ground stainless steel ball. Suited for many corrosive environment applications requiring stainless steel. The PTFE liner minimizes wear within the bearing's inner surface, reducing maintenance and increasing bearing life.
Description
NSSB/NSSB-V Series provides a narrow body alternative (for thinner plate mounting surfaces with less room for movement) within our line of corrosion resistant precision stainless steel spherical bearings. Choose from plain (for press fit applications) or V-Groove (staked fit) mounting styles. They feature a stainless steel outer race and are PTFE lined for extended wear life. They are swaged and machined around a thru hardened and precision ground stainless steel ball. Suited for many corrosive environment applications requiring stainless steel. The PTFE liner minimizes wear within the bearing's inner surface, reducing maintenance and increasing bearing life.

Suppliers

Company
Product
Description
Supplier Links
NSSB Series - NSSB6 - Cablecraft Motion Controls
New Haven, IN, USA
NSSB Series
NSSB6
NSSB Series NSSB6
NSSB/NSSB-V Series provides a narrow body alternative (for thinner plate mounting surfaces with less room for movement) within our line of corrosion resistant precision stainless steel spherical bearings. Choose from plain (for press fit applications) or V-Groove (staked fit) mounting styles. They feature a stainless steel outer race and are PTFE lined for extended wear life. They are swaged and machined around a thru hardened and precision ground stainless steel ball. Suited for many corrosive environment applications requiring stainless steel. The PTFE liner minimizes wear within the bearing's inner surface, reducing maintenance and increasing bearing life.

NSSB/NSSB-V Series provides a narrow body alternative (for thinner plate mounting surfaces with less room for movement) within our line of corrosion resistant precision stainless steel spherical bearings. Choose from plain (for press fit applications) or V-Groove (staked fit) mounting styles. They feature a stainless steel outer race and are PTFE lined for extended wear life. They are swaged and machined around a thru hardened and precision ground stainless steel ball. Suited for many corrosive environment applications requiring stainless steel. The PTFE liner minimizes wear within the bearing's inner surface, reducing maintenance and increasing bearing life.

Supplier's Site

Technical Specifications

  Cablecraft Motion Controls
Product Category Spherical Plain Bearings
Product Number NSSB6
Product Name NSSB Series
Design Units Inch
Bore Diameter 0.3750 inch (9.52 mm)
Length Through Bore 0.4060 inch (10.31 mm)
Housing Diameter 0.8125 inch (20.64 mm)
Unlock Full Specs
to access all available technical data

Similar Products

GEZ: Spherical Plain Bearings - GEZ25ES - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore Diameter 1 inch (25.4 mm)
Length Through Bore 0.8750 inch (22.22 mm)
View Details
Plain Bearings - 529036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bore Diameter 0.5906 inch (15 mm)
Housing Diameter 0.8268 inch (21 mm)
Description Oil Retaining Tin Bronze
View Details
Spherical Bearings -  - Woodex MECO Industries
Woodex MECO Industries
Specs
Design Units Inch
Bore Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
Description Wooden Soild and Split Bearings
View Details
Oscillation - Spherical Bearing - SA1 70 - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 4.13 inch (105 mm)
View Details