Cablecraft Motion Controls J Series J07ST

Description
Molded race, self-lubricating, non-rotational applications
Description
Molded race, self-lubricating, non-rotational applications

Suppliers

Company
Product
Description
Supplier Links
New Haven, IN, USA
J Series
J07ST
J Series J07ST
Molded race, self-lubricating, non-rotational applications

Molded race, self-lubricating, non-rotational applications

Supplier's Site

Technical Specifications

  Cablecraft Motion Controls
Product Category Spherical Plain Bearings
Product Number J07ST
Product Name J Series
Features Self-lubricating
Design Units Inch; Metric (optional feature)
Bore Diameter 0.4375 inch (11.11 mm)
Length Through Bore 0.4370 inch (11.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

GEZ: Spherical Plain Bearings - GEZ31ES - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore Diameter 1.25 inch (31.75 mm)
Length Through Bore 1.09 inch (27.76 mm)
View Details
Plain Bearings - 528039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bore Diameter 0.3937 inch (10 mm)
Housing Diameter 0.5118 inch (13 mm)
Description Oil Retaining Tin Bronze
View Details
Spherical Bearings -  - Woodex MECO Industries
Woodex MECO Industries
Specs
Design Units Inch
Bore Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
Description Wooden Soild and Split Bearings
View Details
Oscillation - Spherical Bearing - SA1 50UU - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 2.95 inch (75 mm)
View Details