Cablecraft Motion Controls J Series J04ST

Description
Molded race, self-lubricating, non-rotational applications
Description
Molded race, self-lubricating, non-rotational applications

Suppliers

Company
Product
Description
Supplier Links
New Haven, IN, USA
J Series
J04ST
J Series J04ST
Molded race, self-lubricating, non-rotational applications

Molded race, self-lubricating, non-rotational applications

Supplier's Site

Technical Specifications

  Cablecraft Motion Controls
Product Category Spherical Plain Bearings
Product Number J04ST
Product Name J Series
Features Self-lubricating
Design Units Inch; Metric (optional feature)
Bore Diameter 0.2500 inch (6.35 mm)
Length Through Bore 0.3430 inch (8.71 mm)
Unlock Full Specs
to access all available technical data

Similar Products

GEZ: Spherical Plain Bearings - GEZ50ES - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore Diameter 2 inch (50.8 mm)
Length Through Bore 1.75 inch (44.45 mm)
View Details
Plain Bearings - 558469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bore Diameter 0.9843 inch (25 mm)
Housing Diameter 1.18 inch (30 mm)
Description Oil Retaining Tin Bronze
View Details
Spherical Bearings -  - Woodex MECO Industries
Woodex MECO Industries
Specs
Design Units Inch
Bore Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
Description Wooden Soild and Split Bearings
View Details
Oscillation - Spherical Bearing - SA1 15 - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 1.02 inch (26 mm)
View Details