Cablecraft Motion Controls J Series J03ST

Description
Molded race, self-lubricating, non-rotational applications
Description
Molded race, self-lubricating, non-rotational applications

Suppliers

Company
Product
Description
Supplier Links
New Haven, IN, USA
J Series
J03ST
J Series J03ST
Molded race, self-lubricating, non-rotational applications

Molded race, self-lubricating, non-rotational applications

Supplier's Site

Technical Specifications

  Cablecraft Motion Controls
Product Category Spherical Plain Bearings
Product Number J03ST
Product Name J Series
Features Self-lubricating
Design Units Inch; Metric (optional feature)
Bore Diameter 0.1900 inch (4.83 mm)
Length Through Bore 0.2810 inch (7.14 mm)
Unlock Full Specs
to access all available technical data

Similar Products

GEZ: Spherical Plain Bearings - GEZ19ES - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore Diameter 0.7500 inch (19.05 mm)
Length Through Bore 0.6560 inch (16.66 mm)
View Details
Plain Bearings - 528871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Load Capacity 11.24 lbs (5.1 kg)
Description Sintered Bronze
View Details
Oscillation - Spherical Bearing - SB55 - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 3.54 inch (90 mm)
View Details
Spherical Bearings -  - Woodex MECO Industries
Woodex MECO Industries
Specs
Design Units Inch
Bore Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
Description Wooden Soild and Split Bearings
View Details