Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HANDLES AND PULLS (INDUSTRIAL)
CABLECRAFT MOTION CONTROLS
165-172-201 -- HANDLE
Cablecraft Motion Controls
Handle
165-172-201
Description
3-1/2 inch aluminum T-handle
Cablecraft Motion Controls
Done
Description
3-1/2 inch aluminum T-handle
Suppliers
Company
Product
Description
Supplier Links
Cablecraft Motion Controls
New Haven, IN, USA
Handle
165-172-201
Handle
165-172-201
3-1/2 inch aluminum T-handle
3-1/2 inch aluminum T-handle
Supplier's Site
Technical Specifications
Cablecraft Motion Controls
Product Category
Handles and Pulls (industrial)
Product Number
165-172-201
Product Name
Handle
Handle Type
T-handle (Tee)
Handle Material
Metal
Material Description
Aluminum
Unlock Full Specs
to access all available technical data
Similar Products
Imao-Fixtureworks
Vertical-handle Hold-down Snap Clamp (Mini)
QLSNDM
Specs
Colors / Finishes Available
Quenched and Tempered, Black Oxide Finish; Electroless Nickel Plated
Handle Material
Metal
Material Description
Body: S45C / SCS13 Steel; Clamping Arm / Handle: SCM440 / SCS13; Clamping Spindle: SUS304 / SCM435 / SUS304
View Details
Jergens, Inc.
Cam Levers External Thread
40041
Specs
Handle Type
Lever
Colors / Finishes Available
Powder-Coated in Black
Handle Material
Metal
View Details
Schmersal Inc.
Assembly housing MBGAC - MBGAC - MBGAC433
Specs
Height
3.15 inches (80 mm)
Tapered Handle Diameter
3.94 inches (100 mm)
View Details
Keystone Electronics Corp.
Round Brass Instrumentation Handle
9103
Specs
Handle Material
Metal
Height
0.6250 inches (15.88 mm)
Handle Length
2 inches (50.8 mm)
View Details
2
suppliers