The PS-40B geophone from Cable & Supplies, Inc. features a frequency response of 40 Hz with a tolerance of ±5%. It has a sensitivity of 548 mV/m/s and a damping factor of 0.615, ensuring stable signal output. The geophone is designed to operate effectively within a temperature range of -40°C to +70°C and has a maximum moving mass of 76 grams. Its dimensions are 25.4 mm in diameter and 32 mm in height. The product is backed by a three-year warranty, indicating a commitment to reliability and performance.
B series geophone has wide frequency band and high spurious frequency. All tolerance is controlled within 5%. The unique double coil structure considerably makes the distortion lower.
| Cable & Supplies, Inc. | |
|---|---|
| Product Category | Vibration Sensors |
| Product Number | PS-40B |
| Product Name | Geophone |
| Device Category | Sensor / Transducer |