Cable & Supplies, Inc. Geophone PS-14E-3500

Description
PSO-14E-375 is a kind of geophone which can work omni-directionally. Omni-directional Light weight and small Volume Copper plate and Nylon plate available
Description
PSO-14E-375 is a kind of geophone which can work omni-directionally. Omni-directional Light weight and small Volume Copper plate and Nylon plate available
Datasheet
Datasheet Summary
Powered by GS/AI

The PS-14E-3500 geophone from Cable & Supplies, Inc. is designed for omni-directional operation, allowing it to effectively capture vibrations from any direction. It features a sensitivity of 3500 V/m/s and a damping distortion of less than 0.2%. The device has a maximum motion capability of 0.185 mm and a moving mass of 4 grams, making it suitable for applications requiring lightweight and compact sensors. The geophone operates within a temperature range of -40 to +90 degrees Celsius and has a warranty period of 2 years. Its dimensions are 25.4 mm in diameter and 36 mm in height, contributing to its small volume and ease of integration into various projects.

Datasheet Summary
Powered by GS/AI

The PS-14E-3500 geophone from Cable & Supplies, Inc. is designed for omni-directional operation, allowing it to effectively capture vibrations from any direction. It features a sensitivity of 3500 V/m/s and a damping distortion of less than 0.2%. The device has a maximum motion capability of 0.185 mm and a moving mass of 4 grams, making it suitable for applications requiring lightweight and compact sensors. The geophone operates within a temperature range of -40 to +90 degrees Celsius and has a warranty period of 2 years. Its dimensions are 25.4 mm in diameter and 36 mm in height, contributing to its small volume and ease of integration into various projects.

Suppliers

Company
Product
Description
Supplier Links
Geophone - PS-14E-3500 - Cable & Supplies, Inc.
Stafford, TX, United States
Geophone
PS-14E-3500
Geophone PS-14E-3500
PSO-14E-375 is a kind of geophone which can work omni-directionally. Omni-directional Light weight and small Volume Copper plate and Nylon plate available

PSO-14E-375 is a kind of geophone which can work omni-directionally.

  • Omni-directional
  • Light weight and small Volume
  • Copper plate and Nylon plate available
Supplier's Site Datasheet

Technical Specifications

  Cable & Supplies, Inc.
Product Category Vibration Sensors
Product Number PS-14E-3500
Product Name Geophone
Device Category Sensor / Transducer
Unlock Full Specs
to access all available technical data