This Dimmable, Energy Saving 4-Watt LED candle light bulb provides a warm and comfortable light, perfect for use in kitchens, dining rooms, family rooms, bedrooms, and foyers.
• Life: 20,000 hours (based on 3 hours/day)
• Light appearance: 2700K (soft white)
• Energy used: 4-Watt (equivalent to a 40-Watt standard incandescent light bulb)
| Cable & Supplies, Inc. | |
|---|---|
| Product Category | LED Lamps |
| Product Number | LED-15195 |
| Product Name | LED Filament Candelabra |
| Base Type | E12 |