Cable & Supplies, Inc. CA35 Clear LED Filament Candelabra - 4W - Dimmable - 2700K LED-15006

Description
This Dimmable, Energy Saving 4-Watt LED candle light bulb provides a warm and comfortable light, perfect for use in kitchens, dining rooms, family rooms, bedrooms, and foyers. • Life: 25,000 hours (based on 3 hours/day) • Light appearance: 2700K (warm) • Energy used: 4-Watt (equivalent to a 40-Watt standard incandescent light bulb)
Description
This Dimmable, Energy Saving 4-Watt LED candle light bulb provides a warm and comfortable light, perfect for use in kitchens, dining rooms, family rooms, bedrooms, and foyers. • Life: 25,000 hours (based on 3 hours/day) • Light appearance: 2700K (warm) • Energy used: 4-Watt (equivalent to a 40-Watt standard incandescent light bulb)

Suppliers

Company
Product
Description
Supplier Links
CA35 Clear LED Filament Candelabra - 4W - Dimmable - 2700K - LED-15006 - Cable & Supplies, Inc.
Stafford, TX, United States
CA35 Clear LED Filament Candelabra - 4W - Dimmable - 2700K
LED-15006
CA35 Clear LED Filament Candelabra - 4W - Dimmable - 2700K LED-15006
This Dimmable, Energy Saving 4-Watt LED candle light bulb provides a warm and comfortable light, perfect for use in kitchens, dining rooms, family rooms, bedrooms, and foyers. • Life: 25,000 hours (based on 3 hours/day) • Light appearance: 2700K (warm) • Energy used: 4-Watt (equivalent to a 40-Watt standard incandescent light bulb)

This Dimmable, Energy Saving 4-Watt LED candle light bulb provides a warm and comfortable light, perfect for use in kitchens, dining rooms, family rooms, bedrooms, and foyers.
• Life: 25,000 hours (based on 3 hours/day)
• Light appearance: 2700K (warm)
• Energy used: 4-Watt (equivalent to a 40-Watt standard incandescent light bulb)

Supplier's Site

Technical Specifications

  Cable & Supplies, Inc.
Product Category LED Lamps
Product Number LED-15006
Product Name CA35 Clear LED Filament Candelabra - 4W - Dimmable - 2700K
Base Type E12
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS100smd-0 - HIS100smd-0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
Inspection Lamps - 1985420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Overall Length 8.5 inch (216 mm)
View Details