Cable & Supplies, Inc. LED High Bay Light - 200W CSIHB04200

Description
LED High Bay is the ideal light source for energy-efficient with low maintenance.
Datasheet
Description
LED High Bay is the ideal light source for energy-efficient with low maintenance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED High Bay Light - 200W - CSIHB04200 - Cable & Supplies, Inc.
Stafford, TX, United States
LED High Bay Light - 200W
CSIHB04200
LED High Bay Light - 200W CSIHB04200
LED High Bay is the ideal light source for energy-efficient with low maintenance.

LED High Bay is the ideal light source for energy-efficient with low maintenance.

Supplier's Site Datasheet

Technical Specifications

  Cable & Supplies, Inc.
Product Category Lighting Fixtures
Product Number CSIHB04200
Product Name LED High Bay Light - 200W
Application Commercial; Industrial; Residential; Outdoor; Security
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details