Cable & Supplies, Inc. LED Canopy Light- 40W CSICP05

Description
Ideal for parking structures, storage areas, shopping area walkways, entryways, and low level security areas.
Datasheet
Description
Ideal for parking structures, storage areas, shopping area walkways, entryways, and low level security areas.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Canopy Light- 40W - CSICP05 - Cable & Supplies, Inc.
Stafford, TX, United States
LED Canopy Light- 40W
CSICP05
LED Canopy Light- 40W CSICP05
Ideal for parking structures, storage areas, shopping area walkways, entryways, and low level security areas.

Ideal for parking structures, storage areas, shopping area walkways, entryways, and low level security areas.

Supplier's Site Datasheet

Technical Specifications

  Cable & Supplies, Inc.
Product Category Lighting Fixtures
Product Number CSICP05
Product Name LED Canopy Light- 40W
Application Commercial; Industrial; Residential; Outdoor; Security
Fixture Type Other; Canopy
Lamp Type LED
Voltage 120 to 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details