Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
NETWORK CABLES
CABLE DEPOT INC.
L2622-10 --
Cable Depot Inc.
L2622-10
Description
Cisco Router Cable 60 Pin DTE to X.21 Female 10'
Cable Depot Inc.
Done
Description
Cisco Router Cable 60 Pin DTE to X.21 Female 10'
Suppliers
Company
Product
Description
Supplier Links
Cable Depot Inc.
Norcross, GA, USA
L2622-10
L2622-10
Cisco Router Cable 60 Pin DTE to X.21 Female 10'
Cisco Router Cable 60 Pin DTE to X.21 Female 10'
Supplier's Site
Technical Specifications
Cable Depot Inc.
Product Category
Network Cables
Product Number
L2622-10
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
ZK7502-0700-Axxx | B12, ENP cable, PUR, 2 x 0.75 mm² + (1 x 4 x AWG22), drag-chain suitable, key 2 (user-defined voltage)
Specs
Product Category
Cable Assembly
View Details
PIC Wire & Cable
E60224 - CAT 5e Ethernet Cable (1 Data Pair)
E60224
Specs
Product Category
Cable
Cable Type
Cat 5; Twisted Pair
Rated Voltage
1.5 kilovolts
View Details
TE Connectivity
RF Cable Assemblies
2081976-1
Specs
Application
RF
Cable Length
3.28 ft (10 dm)
Standards / Certifications
RoHS; Not Yet Reviewed for EU ELV
View Details
5
suppliers
WAGO
ETHERNET cable
756-1250/1013-010
Specs
Product Category
Cable Assembly
Product Type
RJ-45 plug - RJ-45 plug
Standards / Certifications
RoHS
View Details
2
suppliers