Cable Depot Inc. CAB050-RSR

Description
28 Gauge 50 Conductor Round Shield .05" Pitch Ribbon Cable This ribbon wire works for mass termination. The round shielded jacket makes the cable more flexible while, when tied to a ground, the shield can keep out unwanted electrical noise. Maximum length could be stretched a little with this as opposed to the flat ribbon cable. Wire Gage and Stranding:28 AWG (7x36) The connectors typically used on this wire are ID50F and/or CE50F. This ribbon cable is .05 inch pitch, a typical connector would be two row .1 inch pitch, see CAB050-RI for .05 pitch economy flat unshielded ribbon with same number of conductors, CAB050-RI-TW for .05 pitch twist and flat unshielded ribbon for longer distance connections, CAB050-RM for a 1mm pitch (about .04 inch) ribbon with same number of conductors, or CAB050-RH for .025 pitch (double density) ribbon with same number of conductors.
Description
28 Gauge 50 Conductor Round Shield .05" Pitch Ribbon Cable This ribbon wire works for mass termination. The round shielded jacket makes the cable more flexible while, when tied to a ground, the shield can keep out unwanted electrical noise. Maximum length could be stretched a little with this as opposed to the flat ribbon cable. Wire Gage and Stranding:28 AWG (7x36) The connectors typically used on this wire are ID50F and/or CE50F. This ribbon cable is .05 inch pitch, a typical connector would be two row .1 inch pitch, see CAB050-RI for .05 pitch economy flat unshielded ribbon with same number of conductors, CAB050-RI-TW for .05 pitch twist and flat unshielded ribbon for longer distance connections, CAB050-RM for a 1mm pitch (about .04 inch) ribbon with same number of conductors, or CAB050-RH for .025 pitch (double density) ribbon with same number of conductors.

Suppliers

Company
Product
Description
Supplier Links
28 Gauge 50 Conductor Round Shield .05" Pitch Ribbon Cable This ribbon wire works for mass termination. The round shielded jacket makes the cable more flexible while, when tied to a ground, the shield can keep out unwanted electrical noise. Maximum length could be stretched a little with this as opposed to the flat ribbon cable. Wire Gage and Stranding:28 AWG (7x36) The connectors typically used on this wire are ID50F and/or CE50F. This ribbon cable is .05 inch pitch, a typical connector would be two row .1 inch pitch, see CAB050-RI for .05 pitch economy flat unshielded ribbon with same number of conductors, CAB050-RI-TW for .05 pitch twist and flat unshielded ribbon for longer distance connections, CAB050-RM for a 1mm pitch (about .04 inch) ribbon with same number of conductors, or CAB050-RH for .025 pitch (double density) ribbon with same number of conductors.

28 Gauge 50 Conductor Round Shield .05" Pitch Ribbon Cable

This ribbon wire works for mass termination. The round shielded jacket makes the cable more flexible while, when tied to a ground, the shield can keep out unwanted electrical noise. Maximum length could be stretched a little with this as opposed to the flat ribbon cable.
Wire Gage and Stranding:28 AWG (7x36)
The connectors typically used on this wire are ID50F and/or CE50F.
This ribbon cable is .05 inch pitch, a typical connector would be two row .1 inch pitch, see CAB050-RI for .05 pitch economy flat unshielded ribbon with same number of conductors, CAB050-RI-TW for .05 pitch twist and flat unshielded ribbon for longer distance connections, CAB050-RM for a 1mm pitch (about .04 inch) ribbon with same number of conductors, or CAB050-RH for .025 pitch (double density) ribbon with same number of conductors.

Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category Flat Cables
Product Number CAB050-RSR
Unlock Full Specs
to access all available technical data

Similar Products

Low Voltage Cable, BiAF/YW -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Insulation Silicon Rubber; Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Cable Conductor bare copper strands acc. to IEC 60228, VDE 0295, class 5
Rated Voltage 0.0240 kilovolts
View Details
Ribbon & Flat Cable - 2-57013-3 - TE Connectivity
Specs
Product Category Cable
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
Ribbon Cable - 1792527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Conductor Tin Copper Wire
Standards / Certifications RoHS
View Details
1485C DeviceNet Media Flat Cable - 1485C-P1E200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
View Details