Cable Depot Inc. CAB050-RM

Description
28 Gauge 50 Conductor 1mm Pitch Metric Ribbon Cable This ribbon wire works for mass termination. The maximum length varies with the application but typically shouldn't be more than 5 to 7 feet. Wire Gage and Stranding:28 AWG (7x36) The connector typically used on this wire is IM50F. 50 conductor ribbon cable is used on laptop and small PC internal IDE hard drive connections. This ribbon cable is 1mm pitch (about .04 inch), a typical connector would be two row 2mm pitch, see CAB050-RI for .05 pitch economy flat unshielded ribbon with same number of conductors, or CAB050-RH for .025 pitch (double density) ribbon with same number of conductors.
Description
28 Gauge 50 Conductor 1mm Pitch Metric Ribbon Cable This ribbon wire works for mass termination. The maximum length varies with the application but typically shouldn't be more than 5 to 7 feet. Wire Gage and Stranding:28 AWG (7x36) The connector typically used on this wire is IM50F. 50 conductor ribbon cable is used on laptop and small PC internal IDE hard drive connections. This ribbon cable is 1mm pitch (about .04 inch), a typical connector would be two row 2mm pitch, see CAB050-RI for .05 pitch economy flat unshielded ribbon with same number of conductors, or CAB050-RH for .025 pitch (double density) ribbon with same number of conductors.

Suppliers

Company
Product
Description
Supplier Links
28 Gauge 50 Conductor 1mm Pitch Metric Ribbon Cable This ribbon wire works for mass termination. The maximum length varies with the application but typically shouldn't be more than 5 to 7 feet. Wire Gage and Stranding:28 AWG (7x36) The connector typically used on this wire is IM50F. 50 conductor ribbon cable is used on laptop and small PC internal IDE hard drive connections. This ribbon cable is 1mm pitch (about .04 inch), a typical connector would be two row 2mm pitch, see CAB050-RI for .05 pitch economy flat unshielded ribbon with same number of conductors, or CAB050-RH for .025 pitch (double density) ribbon with same number of conductors.

28 Gauge 50 Conductor 1mm Pitch Metric Ribbon Cable

This ribbon wire works for mass termination. The maximum length varies with the application but typically shouldn't be more than 5 to 7 feet.
Wire Gage and Stranding:28 AWG (7x36)
The connector typically used on this wire is IM50F.
50 conductor ribbon cable is used on laptop and small PC internal IDE hard drive connections.
This ribbon cable is 1mm pitch (about .04 inch), a typical connector would be two row 2mm pitch, see CAB050-RI for .05 pitch economy flat unshielded ribbon with same number of conductors, or CAB050-RH for .025 pitch (double density) ribbon with same number of conductors.

Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category Flat Cables
Product Number CAB050-RM
Unlock Full Specs
to access all available technical data

Similar Products

20-pin Flat Cable - PCL-10120-1E - Advantech
Specs
Application Instrumentation and Control
View Details
3 suppliers
ExaMAX - 10129954-A03002JLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Cable Pitch 0.0787 inch (2 mm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
1485C DeviceNet Media Flat Cable - 1485C-P1G75 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
View Details
Low Voltage Cable, BiAF/YW -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Insulation Silicon Rubber; Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Cable Conductor bare copper strands acc. to IEC 60228, VDE 0295, class 5
Rated Voltage 0.0240 kilovolts
View Details