Cable Depot Inc. CAB050-PH-SH

Description
24 Gauge 25 Pair Solid Shielded Cable Shielded twisted pair cable is used on LAN connections where the user wishes to shield out excessive electronic noises (power machines or some lights). Impedance Capacitance Conductor size 100 ohms 22 pf/ft 24 AWG (solid) The connectors typically used on this wire are CN50MS-TEL and/or CN50FS-TEL. This wire has a PVC jacket rated to 80° Celsius, see CAB050-PH-PL-SH for a Plenum equivalent. COLOR CODE; Pair 1 Blue/White White/Blue Pair 2 Orange/White White/Orange Pair 3 Green/White White/Green Pair 4 Brown/White White/Brown Pair 5 Gray/White White/Gray Pair 6 Blue/Red Red/Blue Pair 7 Orange/Red Red/Orange Pair 8 Green/Red Red/Green Pair 9 Brown/Red Red/Brown Pair 10 Gray/Red Red/Gray Pair 11 Blue/Black Black/Blue Pair 12 Orange/Black Black/Orange Pair 13 Green/Black Black/Green Pair 14 Brown/Black Black/Brown Pair 15 Gray/Black Black/Gray Pair 16 Blue/Yellow Yellow/Blue Pair 17 Orange/Yellow Yellow/Orange Pair 18 Green/Yellow Yellow/Green Pair 19 Brown/Yellow Yellow/Brown Pair 20 Gray/Yellow Yellow/Gray Pair 21 Blue/Purple Purple/Blue Pair 22 Orange/Purple Purple/Orange Pair 23 Green/Purple Purple/Green Pair 24 Brown/Purple Purple/Brown Pair 25 Gray/Purple Purple/Gray
Description
24 Gauge 25 Pair Solid Shielded Cable Shielded twisted pair cable is used on LAN connections where the user wishes to shield out excessive electronic noises (power machines or some lights). Impedance Capacitance Conductor size 100 ohms 22 pf/ft 24 AWG (solid) The connectors typically used on this wire are CN50MS-TEL and/or CN50FS-TEL. This wire has a PVC jacket rated to 80° Celsius, see CAB050-PH-PL-SH for a Plenum equivalent. COLOR CODE; Pair 1 Blue/White White/Blue Pair 2 Orange/White White/Orange Pair 3 Green/White White/Green Pair 4 Brown/White White/Brown Pair 5 Gray/White White/Gray Pair 6 Blue/Red Red/Blue Pair 7 Orange/Red Red/Orange Pair 8 Green/Red Red/Green Pair 9 Brown/Red Red/Brown Pair 10 Gray/Red Red/Gray Pair 11 Blue/Black Black/Blue Pair 12 Orange/Black Black/Orange Pair 13 Green/Black Black/Green Pair 14 Brown/Black Black/Brown Pair 15 Gray/Black Black/Gray Pair 16 Blue/Yellow Yellow/Blue Pair 17 Orange/Yellow Yellow/Orange Pair 18 Green/Yellow Yellow/Green Pair 19 Brown/Yellow Yellow/Brown Pair 20 Gray/Yellow Yellow/Gray Pair 21 Blue/Purple Purple/Blue Pair 22 Orange/Purple Purple/Orange Pair 23 Green/Purple Purple/Green Pair 24 Brown/Purple Purple/Brown Pair 25 Gray/Purple Purple/Gray

Suppliers

Company
Product
Description
Supplier Links
24 Gauge 25 Pair Solid Shielded Cable Shielded twisted pair cable is used on LAN connections where the user wishes to shield out excessive electronic noises (power machines or some lights). Impedance Capacitance Conductor size 100 ohms 22 pf/ft 24 AWG (solid) The connectors typically used on this wire are CN50MS-TEL and/or CN50FS-TEL. This wire has a PVC jacket rated to 80° Celsius, see CAB050-PH-PL-SH for a Plenum equivalent. COLOR CODE; Pair 1 Blue/White White/Blue Pair 2 Orange/White White/Orange Pair 3 Green/White White/Green Pair 4 Brown/White White/Brown Pair 5 Gray/White White/Gray Pair 6 Blue/Red Red/Blue Pair 7 Orange/Red Red/Orange Pair 8 Green/Red Red/Green Pair 9 Brown/Red Red/Brown Pair 10 Gray/Red Red/Gray Pair 11 Blue/Black Black/Blue Pair 12 Orange/Black Black/Orange Pair 13 Green/Black Black/Green Pair 14 Brown/Black Black/Brown Pair 15 Gray/Black Black/Gray Pair 16 Blue/Yellow Yellow/Blue Pair 17 Orange/Yellow Yellow/Orange Pair 18 Green/Yellow Yellow/Green Pair 19 Brown/Yellow Yellow/Brown Pair 20 Gray/Yellow Yellow/Gray Pair 21 Blue/Purple Purple/Blue Pair 22 Orange/Purple Purple/Orange Pair 23 Green/Purple Purple/Green Pair 24 Brown/Purple Purple/Brown Pair 25 Gray/Purple Purple/Gray

24 Gauge 25 Pair Solid Shielded Cable

Shielded twisted pair cable is used on LAN connections where the user wishes to shield out excessive electronic noises (power machines or some lights).

ImpedanceCapacitanceConductor size
100 ohms22 pf/ft24 AWG (solid)

The connectors typically used on this wire are CN50MS-TEL and/or CN50FS-TEL.
This wire has a PVC jacket rated to 80° Celsius, see CAB050-PH-PL-SH for a Plenum equivalent.
COLOR CODE;

Pair 1Blue/WhiteWhite/Blue
Pair 2Orange/WhiteWhite/Orange
Pair 3Green/WhiteWhite/Green
Pair 4Brown/WhiteWhite/Brown
Pair 5Gray/WhiteWhite/Gray
Pair 6Blue/RedRed/Blue
Pair 7Orange/RedRed/Orange
Pair 8Green/RedRed/Green
Pair 9Brown/RedRed/Brown
Pair 10Gray/RedRed/Gray
Pair 11Blue/BlackBlack/Blue
Pair 12Orange/BlackBlack/Orange
Pair 13Green/BlackBlack/Green
Pair 14Brown/BlackBlack/Brown
Pair 15Gray/BlackBlack/Gray
Pair 16Blue/YellowYellow/Blue
Pair 17Orange/YellowYellow/Orange
Pair 18Green/YellowYellow/Green
Pair 19Brown/YellowYellow/Brown
Pair 20Gray/YellowYellow/Gray
Pair 21Blue/PurplePurple/Blue
Pair 22Orange/PurplePurple/Orange
Pair 23Green/PurplePurple/Green
Pair 24Brown/PurplePurple/Brown
Pair 25Gray/PurplePurple/Gray
Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category Network Cables
Product Number CAB050-PH-SH
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
View Details
Cables and Wires acc. to UN/ ECE R118, SABIX® R 605 FRNC -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Rated Voltage 0.5000 kilovolts
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
D10226-0 - Canbus Cable (1 Data Pair) - D10226-0 - PIC Wire & Cable
Specs
Product Category Cable
Product Type Fieldbus
Rated Voltage 0.9000 kilovolts
View Details
High Speed Digital & Data Cable - 490092-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details