Cable Depot Inc. CAB040-RI-TW

Description
28 Gauge 20 Pair Twisted Pair .05" Pitch Ribbon Cable This ribbon wire works for mass termination. The twist and flat structure allows the signal to go a few feet further then on a regular flat ribbon. Exact distances will vary with type of signal. The flat sections are 19.5 inches apart. Connector spacing will be in multiples of 19.5 inches. Impedance Capacitance Conductor size 122 ohms 16 pf/ft 28 AWG (7x36) The connectors typically used on this wire are ID40F and/or CE40F. This ribbon cable is .05 inch pitch, a typical connector would be two row .1 inch pitch, see CAB040-RI for .05 pitch economy flat unshielded ribbon with same number of conductors. This low grade cable is not able to work with the new Ultra ATA drives, for Ultra ATA, see our CAB080-RH.
Description
28 Gauge 20 Pair Twisted Pair .05" Pitch Ribbon Cable This ribbon wire works for mass termination. The twist and flat structure allows the signal to go a few feet further then on a regular flat ribbon. Exact distances will vary with type of signal. The flat sections are 19.5 inches apart. Connector spacing will be in multiples of 19.5 inches. Impedance Capacitance Conductor size 122 ohms 16 pf/ft 28 AWG (7x36) The connectors typically used on this wire are ID40F and/or CE40F. This ribbon cable is .05 inch pitch, a typical connector would be two row .1 inch pitch, see CAB040-RI for .05 pitch economy flat unshielded ribbon with same number of conductors. This low grade cable is not able to work with the new Ultra ATA drives, for Ultra ATA, see our CAB080-RH.

Suppliers

Company
Product
Description
Supplier Links
28 Gauge 20 Pair Twisted Pair .05" Pitch Ribbon Cable This ribbon wire works for mass termination. The twist and flat structure allows the signal to go a few feet further then on a regular flat ribbon. Exact distances will vary with type of signal. The flat sections are 19.5 inches apart. Connector spacing will be in multiples of 19.5 inches. Impedance Capacitance Conductor size 122 ohms 16 pf/ft 28 AWG (7x36) The connectors typically used on this wire are ID40F and/or CE40F. This ribbon cable is .05 inch pitch, a typical connector would be two row .1 inch pitch, see CAB040-RI for .05 pitch economy flat unshielded ribbon with same number of conductors. This low grade cable is not able to work with the new Ultra ATA drives, for Ultra ATA, see our CAB080-RH.

28 Gauge 20 Pair Twisted Pair .05" Pitch Ribbon Cable

This ribbon wire works for mass termination. The twist and flat structure allows the signal to go a few feet further then on a regular flat ribbon. Exact distances will vary with type of signal. The flat sections are 19.5 inches apart. Connector spacing will be in multiples of 19.5 inches.

ImpedanceCapacitanceConductor size
122 ohms16 pf/ft28 AWG (7x36)

The connectors typically used on this wire are ID40F and/or CE40F.
This ribbon cable is .05 inch pitch, a typical connector would be two row .1 inch pitch, see CAB040-RI for .05 pitch economy flat unshielded ribbon with same number of conductors. This low grade cable is not able to work with the new Ultra ATA drives, for Ultra ATA, see our CAB080-RH.

Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category Flat Cables
Product Number CAB040-RI-TW
Unlock Full Specs
to access all available technical data

Similar Products

Telephone Cable REA PE-39, Direct Burial - 1910 / 1915 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Insulation Polypropylene
Cable Conductor Copper
View Details
Heat Resistant Cables, SAB Heat -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Insulation Silicone
Cable Conductor tinned copper strands, extra fine wires acc. to IEC 60228 class 2
Cable Shielding Braid
View Details
Subminiature D-type Ribbon Cable, 25 Wires, In-Vacuum, Kapton Wire Insulation, 39″ Length - A2404-2-WR - MPF Products, INC.
Specs
Product Category Cable Assembly
Cable Insulation Kapton insulation
Number of Conductors 25 #
View Details
Micro Coaxial Cable Assemblies -  - Rego Electronics Inc.
Specs
Product Category Cable Assembly
Cable Pitch 0.0157 to 0.0197 inch (0.4000 to 0.5000 mm)
View Details