Cable Depot Inc. CAB008

Description
24 Gauge 8 Conductor Shielded Cable Capacitance Conductor size 33 pf/ft 24 AWG (7x32) This general purpose cable works for serial (RS232) and some short distance parallel signals. This wire has a PVC jacket rated to 80° Celsius, see CAB008-LC for a Low Capacitance equivalent (for longer distance runs), or CAB008-PL for a Plenum equivalent. COLOR CODE; Black Brown Red Orange Yellow Green Blue Violet
Description
24 Gauge 8 Conductor Shielded Cable Capacitance Conductor size 33 pf/ft 24 AWG (7x32) This general purpose cable works for serial (RS232) and some short distance parallel signals. This wire has a PVC jacket rated to 80° Celsius, see CAB008-LC for a Low Capacitance equivalent (for longer distance runs), or CAB008-PL for a Plenum equivalent. COLOR CODE; Black Brown Red Orange Yellow Green Blue Violet

Suppliers

Company
Product
Description
Supplier Links
24 Gauge 8 Conductor Shielded Cable Capacitance Conductor size 33 pf/ft 24 AWG (7x32) This general purpose cable works for serial (RS232) and some short distance parallel signals. This wire has a PVC jacket rated to 80° Celsius, see CAB008-LC for a Low Capacitance equivalent (for longer distance runs), or CAB008-PL for a Plenum equivalent. COLOR CODE; Black Brown Red Orange Yellow Green Blue Violet

24 Gauge 8 Conductor Shielded Cable

CapacitanceConductor size
33 pf/ft24 AWG (7x32)

This general purpose cable works for serial (RS232) and some short distance parallel signals.
This wire has a PVC jacket rated to 80° Celsius, see CAB008-LC for a Low Capacitance equivalent (for longer distance runs), or CAB008-PL for a Plenum equivalent.
COLOR CODE;
Black
Brown
Red
Orange
Yellow
Green
Blue
Violet

Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category Multiconductor Cables
Product Number CAB008
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Twisted Pair & Multicore Data Cable - 349561 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
Cable Connector Assembly 0.5M PVC M12 RAL-005-002 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Conductor Standard Silver Plated
Rated Voltage 3 kilovolts
View Details