Six 75 Ohm Miniature Coax Cables in jacket
| Impedance | Capacitance | Conductor size |
|---|---|---|
| 75 ohms | 17.3 pf/ft | 30 AWG (7x38) |
This Audio/Video signal cable comes in these bundled forms;
|
CAB-CV-BK | Single coax wire |
|
CAB002-CV | Dual coax in one jacket |
|
CAB003-CV | Three coaxes in one jacket |
|
CAB005-CV | Five coaxes in one jacket |
|
CAB005-CV-PL | Five coaxes in one jacket Plenum |
|
CAB006-CV | Six coaxes in one jacket |
This wire has a PVC jacket rated to 80° Celsius.
COLOR CODE;
Red
Green
Blue
Black
White
Yellow
Six 75 Ohm Miniature Coax Cables in jacket
| Impedance | Capacitance | Conductor size |
|---|---|---|
| 75 ohms | 17.3 pf/ft | 30 AWG (7x38) |
This Audio/Video signal cable comes in these bundled forms;
|
CAB-CV-BK | Single coax wire |
|
CAB002-CV | Dual coax in one jacket |
|
CAB003-CV | Three coaxes in one jacket |
|
CAB005-CV | Five coaxes in one jacket |
|
CAB005-CV-PL | Five coaxes in one jacket Plenum |
|
CAB006-CV | Six coaxes in one jacket |
This wire has a PVC jacket rated to 80° Celsius.
COLOR CODE;
Red
Green
Blue
Black
White
Yellow
| Cable Depot Inc. | |
|---|---|
| Product Category | Video Cables |
| Product Number | CAB006-CV |