Cable Depot Inc. CAB005-CV

Description
Five 75 Ohm Miniature Coax Cables in jacket Impedance Capacitance Conductor size 75 ohms 17.3 pf/ft 28 AWG Jacket OD: 0.415 Inches Jacket Color: Black This Audio/Video signal cable comes in these bundled forms; CAB-CV-BK Single coax wire CAB002-CV Dual coax in one jacket CAB003-CV Three coaxes in one jacket CAB005-CV Five coaxes in one jacket CAB005-CV-PL Five coaxes in one jacket Plenum CAB006-CV Six coaxes in one jacket This wire has a PVC jacket rated to 80° Celsius, see CAB005-CV-PL for a Plenum equivalent. COLOR CODE; Red Green Blue Black White
Description
Five 75 Ohm Miniature Coax Cables in jacket Impedance Capacitance Conductor size 75 ohms 17.3 pf/ft 28 AWG Jacket OD: 0.415 Inches Jacket Color: Black This Audio/Video signal cable comes in these bundled forms; CAB-CV-BK Single coax wire CAB002-CV Dual coax in one jacket CAB003-CV Three coaxes in one jacket CAB005-CV Five coaxes in one jacket CAB005-CV-PL Five coaxes in one jacket Plenum CAB006-CV Six coaxes in one jacket This wire has a PVC jacket rated to 80° Celsius, see CAB005-CV-PL for a Plenum equivalent. COLOR CODE; Red Green Blue Black White

Suppliers

Company
Product
Description
Supplier Links
Five 75 Ohm Miniature Coax Cables in jacket Impedance Capacitance Conductor size 75 ohms 17.3 pf/ft 28 AWG Jacket OD: 0.415 Inches Jacket Color: Black This Audio/Video signal cable comes in these bundled forms; CAB-CV-BK Single coax wire CAB002-CV Dual coax in one jacket CAB003-CV Three coaxes in one jacket CAB005-CV Five coaxes in one jacket CAB005-CV-PL Five coaxes in one jacket Plenum CAB006-CV Six coaxes in one jacket This wire has a PVC jacket rated to 80° Celsius, see CAB005-CV-PL for a Plenum equivalent. COLOR CODE; Red Green Blue Black White

Five 75 Ohm Miniature Coax Cables in jacket

ImpedanceCapacitanceConductor size
75 ohms17.3 pf/ft28 AWG

Jacket OD: 0.415 Inches
Jacket Color: Black
This Audio/Video signal cable comes in these bundled forms;

CAB-CV-BK

Single coax wire

CAB002-CV

Dual coax in one jacket

CAB003-CV

Three coaxes in one jacket

CAB005-CV

Five coaxes in one jacket

CAB005-CV-PL

Five coaxes in one jacket Plenum

CAB006-CV

Six coaxes in one jacket

This wire has a PVC jacket rated to 80° Celsius, see CAB005-CV-PL for a Plenum equivalent.
COLOR CODE;
Red
Green
Blue
Black
White

Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category Video Cables
Product Number CAB005-CV
Unlock Full Specs
to access all available technical data

Similar Products

Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Coaxial
View Details
BNC Male To Cable Only, Double Shielded Video Back Panel Coaxial Test Cable - 7022 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Product Category Cable Assembly
Cable Type Coaxial
Connector Type BNC
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Technology CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Type Cat 5; Coaxial; Triaxial
View Details