Cable Depot Inc. CAB003-CV

Description
Three 75 Ohm Miniature Coax Cables in jacket Impedance Capacitance Conductor size 75 ohms 17.3 pf/ft 28 AWG This Audio/Video signal cable comes in these bundled forms; CAB-CV-BK Single coax wire CAB002-CV Dual coax in one jacket CAB003-CV Three coaxes in one jacket CAB005-CV Five coaxes in one jacket CAB005-CV-PL Five coaxes in one jacket Plenum CAB006-CV Six coaxes in one jacket This wire has a PVC jacket rated to 80° Celsius. COLOR CODE;
Description
Three 75 Ohm Miniature Coax Cables in jacket Impedance Capacitance Conductor size 75 ohms 17.3 pf/ft 28 AWG This Audio/Video signal cable comes in these bundled forms; CAB-CV-BK Single coax wire CAB002-CV Dual coax in one jacket CAB003-CV Three coaxes in one jacket CAB005-CV Five coaxes in one jacket CAB005-CV-PL Five coaxes in one jacket Plenum CAB006-CV Six coaxes in one jacket This wire has a PVC jacket rated to 80° Celsius. COLOR CODE;

Suppliers

Company
Product
Description
Supplier Links
Three 75 Ohm Miniature Coax Cables in jacket Impedance Capacitance Conductor size 75 ohms 17.3 pf/ft 28 AWG This Audio/Video signal cable comes in these bundled forms; CAB-CV-BK Single coax wire CAB002-CV Dual coax in one jacket CAB003-CV Three coaxes in one jacket CAB005-CV Five coaxes in one jacket CAB005-CV-PL Five coaxes in one jacket Plenum CAB006-CV Six coaxes in one jacket This wire has a PVC jacket rated to 80° Celsius. COLOR CODE;

Three 75 Ohm Miniature Coax Cables in jacket

ImpedanceCapacitanceConductor size
75 ohms17.3 pf/ft28 AWG

This Audio/Video signal cable comes in these bundled forms;

CAB-CV-BK

Single coax wire

CAB002-CV

Dual coax in one jacket

CAB003-CV

Three coaxes in one jacket

CAB005-CV

Five coaxes in one jacket

CAB005-CV-PL

Five coaxes in one jacket Plenum

CAB006-CV

Six coaxes in one jacket

This wire has a PVC jacket rated to 80° Celsius.
COLOR CODE;

Supplier's Site
Three 75 Ohm Miniature Coax Cables in jacket Impedance Capacitance Conductor size 75 ohms 17.3 pf/ft 28 AWG This Audio/Video signal cable comes in these bundled forms; CAB-CV-BK Single coax wire CAB002-CV Dual coax in one jacket CAB003-CV Three coaxes in one jacket CAB005-CV Five coaxes in one jacket CAB005-CV-PL Five coaxes in one jacket Plenum CAB006-CV Six coaxes in one jacket This wire has a PVC jacket rated to 80° Celsius. COLOR CODE;

Three 75 Ohm Miniature Coax Cables in jacket

ImpedanceCapacitanceConductor size
75 ohms17.3 pf/ft28 AWG

This Audio/Video signal cable comes in these bundled forms;

CAB-CV-BK

Single coax wire

CAB002-CV

Dual coax in one jacket

CAB003-CV

Three coaxes in one jacket

CAB005-CV

Five coaxes in one jacket

CAB005-CV-PL

Five coaxes in one jacket Plenum

CAB006-CV

Six coaxes in one jacket

This wire has a PVC jacket rated to 80° Celsius.
COLOR CODE;

Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number CAB003-CV
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
View Details
Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Category Cable Assembly
Technology DisplayPort; HDMI; Mini Display port
View Details
Video Converters - 1778828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Technology HDMI
Cable Length 0.8202 ft (2.5 dm)
View Details
L7626TX - 75 Ohm Triaxial Cable - L7626TX - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Coaxial; Triaxial
Standards / Certifications RoHS; MIL-SPEC
View Details