Miniature Coax Cable 75 ohm Yellow for Audio or Video
Impedance
Capacitance
Conductor size
75 ohms
19.5 pf/ft
30 AWG (7x38) The connector typically used on this wire is
BNC-RG179. CV wire is used for Composite Video or Component Video. This wire has a PVC jacket rated to 80° Celsius.
The following colors are available for single coax wire;
CAB-CV-BK
Black
CAB-CV-YE
Yellow This Coax signal cable comes in these bundled forms;
CAB002-CV
Dual coax in one jacket
CAB003-CV
Three coaxes in one jacket
CAB005-CV
Five coaxes in one jacket
CAB005-CV-PL
Five coaxes in one jacket Plenum
CAB006-CV
Six coaxes in one jacket
Miniature Coax Cable 75 ohm Yellow for Audio or Video
| Impedance | Capacitance | Conductor size |
| 75 ohms | 19.5 pf/ft | 30 AWG (7x38) |
The connector typically used on this wire is
BNC-RG179.
CV wire is used for Composite Video or Component Video.
This wire has a PVC jacket rated to 80° Celsius. |
The following colors are available for single coax wire;
|
CAB-CV-BK | Black |
|
CAB-CV-YE | Yellow |
This Coax signal cable comes in these bundled forms;
|
CAB002-CV | Dual coax in one jacket |
|
CAB003-CV | Three coaxes in one jacket |
|
CAB005-CV | Five coaxes in one jacket |
|
CAB005-CV-PL | Five coaxes in one jacket Plenum |
|
CAB006-CV | Six coaxes in one jacket |
|