Cable Depot Inc. CAB-CV-BK

Description
Miniature Coax Cable 75 ohm Black for Audio or Video Impedance Capacitance Conductor size 75 ohms 19.5 pf/ft 30 AWG (7x38) The connector typically used on this wire is BNC-RG179. CV wire is used for Composite Video or Component Video. This wire has a PVC jacket rated to 80° Celsius. The following colors are available for single coax wire; CAB-CV-BK Black CAB-CV-YE Yellow This Coax signal cable comes in these bundled forms; CAB002-CV Dual coax in one jacket CAB003-CV Three coaxes in one jacket CAB005-CV Five coaxes in one jacket CAB005-CV-PL Five coaxes in one jacket Plenum CAB006-CV Six coaxes in one jacket
Description
Miniature Coax Cable 75 ohm Black for Audio or Video Impedance Capacitance Conductor size 75 ohms 19.5 pf/ft 30 AWG (7x38) The connector typically used on this wire is BNC-RG179. CV wire is used for Composite Video or Component Video. This wire has a PVC jacket rated to 80° Celsius. The following colors are available for single coax wire; CAB-CV-BK Black CAB-CV-YE Yellow This Coax signal cable comes in these bundled forms; CAB002-CV Dual coax in one jacket CAB003-CV Three coaxes in one jacket CAB005-CV Five coaxes in one jacket CAB005-CV-PL Five coaxes in one jacket Plenum CAB006-CV Six coaxes in one jacket

Suppliers

Company
Product
Description
Supplier Links
Miniature Coax Cable 75 ohm Black for Audio or Video Impedance Capacitance Conductor size 75 ohms 19.5 pf/ft 30 AWG (7x38) The connector typically used on this wire is BNC-RG179. CV wire is used for Composite Video or Component Video. This wire has a PVC jacket rated to 80° Celsius. The following colors are available for single coax wire; CAB-CV-BK Black CAB-CV-YE Yellow This Coax signal cable comes in these bundled forms; CAB002-CV Dual coax in one jacket CAB003-CV Three coaxes in one jacket CAB005-CV Five coaxes in one jacket CAB005-CV-PL Five coaxes in one jacket Plenum CAB006-CV Six coaxes in one jacket

Miniature Coax Cable 75 ohm Black for Audio or Video

ImpedanceCapacitanceConductor size
75 ohms19.5 pf/ft30 AWG (7x38)
The connector typically used on this wire is

BNC-RG179.
CV wire is used for Composite Video or Component Video.
This wire has a PVC jacket rated to 80° Celsius.

The following colors are available for single coax wire;

CAB-CV-BK

Black

CAB-CV-YE

Yellow
This Coax signal cable comes in these bundled forms;

CAB002-CV

Dual coax in one jacket

CAB003-CV

Three coaxes in one jacket

CAB005-CV

Five coaxes in one jacket

CAB005-CV-PL

Five coaxes in one jacket Plenum

CAB006-CV

Six coaxes in one jacket
Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category Network Cables
Product Number CAB-CV-BK
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
View Details
Cables and Wires acc. to UN/ ECE R118, SABIX® R 605 FRNC -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Rated Voltage 0.5000 kilovolts
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
E6A6824 - CAT 6a Ethernet Cable (4 Data Pair) - E6A6824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Cat 6
Rated Voltage 1.5 kilovolts
View Details
High Speed Digital & Data Cable - 366822-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details