Cable Depot Inc. ADP8182

Description
UPS Backup Power Supply 800VA 450 Watts The ADP8182 uninterruptible power supply (UPS) safeguards small office workstations, networks and home entertainment systems against surges, spikes, sags, and brownouts, protecting equipment and valuable data during a power outage. Its automatic voltage regulation (AVR) monitors incoming AC power and maintains a safe voltage level. Patented GreenPower UPS™ advanced circuitry reduces UPS energy costs by up to 75% compared to competitive models. The ADP8182 unit has a capacity of 800VA/450Watts, eight (8) NEMA 5-15R receptacles, widely-spaced to accommodate transformer-based plugs. Its compact design allows for horizontal or vertical placement, or it can be conveniently mounted on a wall. This UPS has a maintenance-free, user-replaceable 12V/9Ah battery and offers connectivity via one (1) HID USB port and one (1) DB9 serial port. Protection for phone/network (RJ11/RJ45) and cable/coax (RG-6) is included. EMI/RFI filters increase the immunity of the load to noise disturbances. UPS Management software is included to monitor the vitals of the UPS and will safely shutdown the system in case of a power outage. A Three-Year Warranty ensures that this UPS has passed our highest quality standards in design, assembly, material or workmanship and further protection is offered by a $200,000 Connected Equipment Guarantee. Runtimes Half-Load:10 minutes Full-load:3 minutes General UPS Topology Line-Interactive (AVR) Energy Saving Yes - GreenPower UPS™ Bypass Technology Input Voltage 100Vac - 140Vac Frequency 60Hz +/- 3 Hz Plug Type NEMA 5-15P Plug Style Right angle Cord Length 6' Output VA 800 Watts 450 Automatic Voltage Regulation Yes On Battery Voltage 120Vac +/- 5% On Battery Frequency 60Hz On Battery Waveform Simulated sine wave Overload Protection Internal circuitry limiting / circuit breaker Outlets - Total 8 Outlets - Battery & Surge Protected 4 Outlets - Surge-Only Protected 4 Outle
Description
UPS Backup Power Supply 800VA 450 Watts The ADP8182 uninterruptible power supply (UPS) safeguards small office workstations, networks and home entertainment systems against surges, spikes, sags, and brownouts, protecting equipment and valuable data during a power outage. Its automatic voltage regulation (AVR) monitors incoming AC power and maintains a safe voltage level. Patented GreenPower UPS™ advanced circuitry reduces UPS energy costs by up to 75% compared to competitive models. The ADP8182 unit has a capacity of 800VA/450Watts, eight (8) NEMA 5-15R receptacles, widely-spaced to accommodate transformer-based plugs. Its compact design allows for horizontal or vertical placement, or it can be conveniently mounted on a wall. This UPS has a maintenance-free, user-replaceable 12V/9Ah battery and offers connectivity via one (1) HID USB port and one (1) DB9 serial port. Protection for phone/network (RJ11/RJ45) and cable/coax (RG-6) is included. EMI/RFI filters increase the immunity of the load to noise disturbances. UPS Management software is included to monitor the vitals of the UPS and will safely shutdown the system in case of a power outage. A Three-Year Warranty ensures that this UPS has passed our highest quality standards in design, assembly, material or workmanship and further protection is offered by a $200,000 Connected Equipment Guarantee. Runtimes Half-Load:10 minutes Full-load:3 minutes General UPS Topology Line-Interactive (AVR) Energy Saving Yes - GreenPower UPS™ Bypass Technology Input Voltage 100Vac - 140Vac Frequency 60Hz +/- 3 Hz Plug Type NEMA 5-15P Plug Style Right angle Cord Length 6' Output VA 800 Watts 450 Automatic Voltage Regulation Yes On Battery Voltage 120Vac +/- 5% On Battery Frequency 60Hz On Battery Waveform Simulated sine wave Overload Protection Internal circuitry limiting / circuit breaker Outlets - Total 8 Outlets - Battery & Surge Protected 4 Outlets - Surge-Only Protected 4 Outle

Suppliers

Company
Product
Description
Supplier Links
UPS Backup Power Supply 800VA 450 Watts The ADP8182 uninterruptible power supply (UPS) safeguards small office workstations, networks and home entertainment systems against surges, spikes, sags, and brownouts, protecting equipment and valuable data during a power outage. Its automatic voltage regulation (AVR) monitors incoming AC power and maintains a safe voltage level. Patented GreenPower UPS™ advanced circuitry reduces UPS energy costs by up to 75% compared to competitive models. The ADP8182 unit has a capacity of 800VA/450Watts, eight (8) NEMA 5-15R receptacles, widely-spaced to accommodate transformer-based plugs. Its compact design allows for horizontal or vertical placement, or it can be conveniently mounted on a wall. This UPS has a maintenance-free, user-replaceable 12V/9Ah battery and offers connectivity via one (1) HID USB port and one (1) DB9 serial port. Protection for phone/network (RJ11/RJ45) and cable/coax (RG-6) is included. EMI/RFI filters increase the immunity of the load to noise disturbances. UPS Management software is included to monitor the vitals of the UPS and will safely shutdown the system in case of a power outage. A Three-Year Warranty ensures that this UPS has passed our highest quality standards in design, assembly, material or workmanship and further protection is offered by a $200,000 Connected Equipment Guarantee. Runtimes Half-Load:10 minutes Full-load:3 minutes General UPS Topology Line-Interactive (AVR) Energy Saving Yes - GreenPower UPS™ Bypass Technology Input Voltage 100Vac - 140Vac Frequency 60Hz +/- 3 Hz Plug Type NEMA 5-15P Plug Style Right angle Cord Length 6' Output VA 800 Watts 450 Automatic Voltage Regulation Yes On Battery Voltage 120Vac +/- 5% On Battery Frequency 60Hz On Battery Waveform Simulated sine wave Overload Protection Internal circuitry limiting / circuit breaker Outlets - Total 8 Outlets - Battery & Surge Protected 4 Outlets - Surge-Only Protected 4 Outle

UPS Backup Power Supply 800VA 450 Watts

The ADP8182 uninterruptible power supply (UPS) safeguards small office workstations, networks and home entertainment systems against surges, spikes, sags, and brownouts, protecting equipment and valuable data during a power outage. Its automatic voltage regulation (AVR) monitors incoming AC power and maintains a safe voltage level. Patented GreenPower UPS™ advanced circuitry reduces UPS energy costs by up to 75% compared to competitive models.
The ADP8182 unit has a capacity of 800VA/450Watts, eight (8) NEMA 5-15R receptacles, widely-spaced to accommodate transformer-based plugs. Its compact design allows for horizontal or vertical placement, or it can be conveniently mounted on a wall. This UPS has a maintenance-free, user-replaceable 12V/9Ah battery and offers connectivity via one (1) HID USB port and one (1) DB9 serial port. Protection for phone/network (RJ11/RJ45) and cable/coax (RG-6) is included. EMI/RFI filters increase the immunity of the load to noise disturbances. UPS Management software is included to monitor the vitals of the UPS and will safely shutdown the system in case of a power outage.
A Three-Year Warranty ensures that this UPS has passed our highest quality standards in design, assembly, material or workmanship and further protection is offered by a $200,000 Connected Equipment Guarantee.
Runtimes

  • Half-Load:10 minutes
  • Full-load:3 minutes

General

UPS TopologyLine-Interactive (AVR)
Energy SavingYes - GreenPower UPS™ Bypass Technology

Input

Voltage100Vac - 140Vac
Frequency60Hz +/- 3 Hz
Plug TypeNEMA 5-15P
Plug StyleRight angle
Cord Length6'

Output

VA800
Watts450
Automatic Voltage RegulationYes
On Battery Voltage120Vac +/- 5%
On Battery Frequency60Hz
On Battery WaveformSimulated sine wave
Overload ProtectionInternal circuitry limiting / circuit breaker
Outlets - Total8
Outlets - Battery & Surge Protected4
Outlets - Surge-Only Protected4
Outle
Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number ADP8182
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uniterruptible Power Supply - 1609-D1000E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1 kVA
View Details
DC-UPS Ultra-Capacitor Back-Up Systems - CEM-16 - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details
Uninterruptible Power Supply (UPS) System - UPS7400WX-T3U - Fuji Electric Corp. of America
Specs
UPS Type Three Phase
Technology On-line (Double-conversion)
Protection Transient; Power Failure; Under Voltage; Unbalanced Loads
View Details