Cable Depot Inc. ADP8176

Description
UPS Backup Power Supply 425VA 230 Watts The ADP8176 uninterruptible power supply (UPS) safeguards a home office PC and other electronics (monitors, printers, scanners, speakers, fax machines, CD/DVD players and iPods) from surges, spikes, sags, brownouts and other power abnormalities. Its composite integrated circuitry offers advanced lightning protection. Patented GreenPower UPS™ advanced circuitry reduces UPS energy costs by up to 75% compared to competitive models. The ADP8176 unit has a capacity of 425VA/225Watts, eight (8) NEMA 5-15R receptacles, widely-spaced to accommodate transformer-based plugs. Its compact design allows for horizontal or vertical placement, or it can be conveniently mounted on a wall. This UPS has a maintenance-free 12V/3.6Ah battery and offers connectivity via one (1) HID USB port and a serial-to-USB cable. Protection for phone/network (RJ11) is also included. EMI/RFI filters increase the immunity of the load to disturbances and surges. UPS Management software is included to monitor the vitals of the UPS and will safely shutdown the system in case of a power outage. A Three-Year Warranty ensures that this UPS has passed our highest quality standards in design, assembly, material or workmanship and further protection is offered by a $75,000 Connected Equipment Guarantee. Runtimes Half-Load:7 minutes Full-load:2 minutes General UPS Topology Standby Energy Saving Yes - GreenPower UPS™ High Efficiency Input Voltage 96Vac - 140Vac Frequency 47Hz - 63Hz Plug Type NEMA 5-15P Plug Style Right angle, 45 degree offset to the right Cord Length 5' Circuit Breaker 10 Amp Output VA 425 Watts 225 On Battery Voltage 120Vac +/- 7% On Battery Frequency 50/60Hz +/- 1% On Battery Waveform Simulated sine wave Overload Protection Internal circuitry limiting / circuit breaker Outlets - Total 8 Outlet Type NEMA 5-15R Outlets - Battery & Surge Protected 4 Outlets - Surge-Only Protected 4
Description
UPS Backup Power Supply 425VA 230 Watts The ADP8176 uninterruptible power supply (UPS) safeguards a home office PC and other electronics (monitors, printers, scanners, speakers, fax machines, CD/DVD players and iPods) from surges, spikes, sags, brownouts and other power abnormalities. Its composite integrated circuitry offers advanced lightning protection. Patented GreenPower UPS™ advanced circuitry reduces UPS energy costs by up to 75% compared to competitive models. The ADP8176 unit has a capacity of 425VA/225Watts, eight (8) NEMA 5-15R receptacles, widely-spaced to accommodate transformer-based plugs. Its compact design allows for horizontal or vertical placement, or it can be conveniently mounted on a wall. This UPS has a maintenance-free 12V/3.6Ah battery and offers connectivity via one (1) HID USB port and a serial-to-USB cable. Protection for phone/network (RJ11) is also included. EMI/RFI filters increase the immunity of the load to disturbances and surges. UPS Management software is included to monitor the vitals of the UPS and will safely shutdown the system in case of a power outage. A Three-Year Warranty ensures that this UPS has passed our highest quality standards in design, assembly, material or workmanship and further protection is offered by a $75,000 Connected Equipment Guarantee. Runtimes Half-Load:7 minutes Full-load:2 minutes General UPS Topology Standby Energy Saving Yes - GreenPower UPS™ High Efficiency Input Voltage 96Vac - 140Vac Frequency 47Hz - 63Hz Plug Type NEMA 5-15P Plug Style Right angle, 45 degree offset to the right Cord Length 5' Circuit Breaker 10 Amp Output VA 425 Watts 225 On Battery Voltage 120Vac +/- 7% On Battery Frequency 50/60Hz +/- 1% On Battery Waveform Simulated sine wave Overload Protection Internal circuitry limiting / circuit breaker Outlets - Total 8 Outlet Type NEMA 5-15R Outlets - Battery & Surge Protected 4 Outlets - Surge-Only Protected 4

Suppliers

Company
Product
Description
Supplier Links
UPS Backup Power Supply 425VA 230 Watts The ADP8176 uninterruptible power supply (UPS) safeguards a home office PC and other electronics (monitors, printers, scanners, speakers, fax machines, CD/DVD players and iPods) from surges, spikes, sags, brownouts and other power abnormalities. Its composite integrated circuitry offers advanced lightning protection. Patented GreenPower UPS™ advanced circuitry reduces UPS energy costs by up to 75% compared to competitive models. The ADP8176 unit has a capacity of 425VA/225Watts, eight (8) NEMA 5-15R receptacles, widely-spaced to accommodate transformer-based plugs. Its compact design allows for horizontal or vertical placement, or it can be conveniently mounted on a wall. This UPS has a maintenance-free 12V/3.6Ah battery and offers connectivity via one (1) HID USB port and a serial-to-USB cable. Protection for phone/network (RJ11) is also included. EMI/RFI filters increase the immunity of the load to disturbances and surges. UPS Management software is included to monitor the vitals of the UPS and will safely shutdown the system in case of a power outage. A Three-Year Warranty ensures that this UPS has passed our highest quality standards in design, assembly, material or workmanship and further protection is offered by a $75,000 Connected Equipment Guarantee. Runtimes Half-Load:7 minutes Full-load:2 minutes General UPS Topology Standby Energy Saving Yes - GreenPower UPS™ High Efficiency Input Voltage 96Vac - 140Vac Frequency 47Hz - 63Hz Plug Type NEMA 5-15P Plug Style Right angle, 45 degree offset to the right Cord Length 5' Circuit Breaker 10 Amp Output VA 425 Watts 225 On Battery Voltage 120Vac +/- 7% On Battery Frequency 50/60Hz +/- 1% On Battery Waveform Simulated sine wave Overload Protection Internal circuitry limiting / circuit breaker Outlets - Total 8 Outlet Type NEMA 5-15R Outlets - Battery & Surge Protected 4 Outlets - Surge-Only Protected 4

UPS Backup Power Supply 425VA 230 Watts

The ADP8176 uninterruptible power supply (UPS) safeguards a home office PC and other electronics (monitors, printers, scanners, speakers, fax machines, CD/DVD players and iPods) from surges, spikes, sags, brownouts and other power abnormalities. Its composite integrated circuitry offers advanced lightning protection. Patented GreenPower UPS™ advanced circuitry reduces UPS energy costs by up to 75% compared to competitive models.
The ADP8176 unit has a capacity of 425VA/225Watts, eight (8) NEMA 5-15R receptacles, widely-spaced to accommodate transformer-based plugs. Its compact design allows for horizontal or vertical placement, or it can be conveniently mounted on a wall. This UPS has a maintenance-free 12V/3.6Ah battery and offers connectivity via one (1) HID USB port and a serial-to-USB cable. Protection for phone/network (RJ11) is also included. EMI/RFI filters increase the immunity of the load to disturbances and surges. UPS Management software is included to monitor the vitals of the UPS and will safely shutdown the system in case of a power outage.
A Three-Year Warranty ensures that this UPS has passed our highest quality standards in design, assembly, material or workmanship and further protection is offered by a $75,000 Connected Equipment Guarantee.
Runtimes

  • Half-Load:7 minutes
  • Full-load:2 minutes

<T

General

UPS TopologyStandby
Energy SavingYes - GreenPower UPS™ High Efficiency

Input

Voltage96Vac - 140Vac
Frequency47Hz - 63Hz
Plug TypeNEMA 5-15P
Plug StyleRight angle, 45 degree offset to the right
Cord Length5'
Circuit Breaker10 Amp

Output

VA425
Watts225
On Battery Voltage120Vac +/- 7%
On Battery Frequency50/60Hz +/- 1%
On Battery WaveformSimulated sine wave
Overload ProtectionInternal circuitry limiting / circuit breaker
Outlets - Total8
Outlet TypeNEMA 5-15R
Outlets - Battery & Surge Protected4
Outlets - Surge-Only Protected4
Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number ADP8176
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 0.6000 kVA
View Details
DC-UPS Ultra-Capacitor Back-Up Systems - CEM-1 - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details
Uninterruptible Power Supply (UPS) System - UPS7000HX-T3U - Fuji Electric Corp. of America
Specs
UPS Type Three Phase
Technology On-line (Double-conversion)
Protection Transient; Power Failure; Under Voltage; Unbalanced Loads
View Details