Cable Depot Inc. ADP0200

Description
Phone Activated Power Switch Turns Devices on with a Phone Call FEATURES SPECIFICATIONS The ADP0200 is a remote control device that enables you to power a PC on and off by means of a modem. Prior to this development, the only solution for accessing a computer remotely would be to leave the system on. With an ADP0200 installed you can leave the computer off and the ADP0200 will let you power it on (and turn it off again) when you dial in with your modem. Provides a 10 digit password for additional security. The ADP0200 consists of two modules: a control module that installs between your modem and your computer, and a power module that installs between an AC source and your computer. When a properly authorized request to turn on the computer is received by the control module (via the modem), it instructs the power module to turn the computer on. Once the computer is on, you can remotely access it as you normally would. This only works with an external modem. Features Turn the Computer On and Off remotely 10 digit ID code prevents unauthorized access Extends computer life Saves on energy bills Specifications Function ADP0200 Interface ADP0200 Power Module Connectors In RJ-11 Socket AC In Socket Out DB-25 Female / Male AC Out Socket Power Cable RJ-11 Socket AC Electric Rating 110V X In/Out 110V/6A 50 ~ 60 Hz 220V In/Out 220V/3A 50 ~ 60 Hz Time-out 30 sec - 128 min X Baud Rate 115200 bps X Cable Distance Up to 15m (50') X Function Switch Manual On/Off Push Button Switch Power Consumption 0.5W (Max) 1.0W (Max) Housing Plastic
Description
Phone Activated Power Switch Turns Devices on with a Phone Call FEATURES SPECIFICATIONS The ADP0200 is a remote control device that enables you to power a PC on and off by means of a modem. Prior to this development, the only solution for accessing a computer remotely would be to leave the system on. With an ADP0200 installed you can leave the computer off and the ADP0200 will let you power it on (and turn it off again) when you dial in with your modem. Provides a 10 digit password for additional security. The ADP0200 consists of two modules: a control module that installs between your modem and your computer, and a power module that installs between an AC source and your computer. When a properly authorized request to turn on the computer is received by the control module (via the modem), it instructs the power module to turn the computer on. Once the computer is on, you can remotely access it as you normally would. This only works with an external modem. Features Turn the Computer On and Off remotely 10 digit ID code prevents unauthorized access Extends computer life Saves on energy bills Specifications Function ADP0200 Interface ADP0200 Power Module Connectors In RJ-11 Socket AC In Socket Out DB-25 Female / Male AC Out Socket Power Cable RJ-11 Socket AC Electric Rating 110V X In/Out 110V/6A 50 ~ 60 Hz 220V In/Out 220V/3A 50 ~ 60 Hz Time-out 30 sec - 128 min X Baud Rate 115200 bps X Cable Distance Up to 15m (50') X Function Switch Manual On/Off Push Button Switch Power Consumption 0.5W (Max) 1.0W (Max) Housing Plastic

Suppliers

Company
Product
Description
Supplier Links
Phone Activated Power Switch Turns Devices on with a Phone Call FEATURES SPECIFICATIONS The ADP0200 is a remote control device that enables you to power a PC on and off by means of a modem. Prior to this development, the only solution for accessing a computer remotely would be to leave the system on. With an ADP0200 installed you can leave the computer off and the ADP0200 will let you power it on (and turn it off again) when you dial in with your modem. Provides a 10 digit password for additional security. The ADP0200 consists of two modules: a control module that installs between your modem and your computer, and a power module that installs between an AC source and your computer. When a properly authorized request to turn on the computer is received by the control module (via the modem), it instructs the power module to turn the computer on. Once the computer is on, you can remotely access it as you normally would. This only works with an external modem. Features Turn the Computer On and Off remotely 10 digit ID code prevents unauthorized access Extends computer life Saves on energy bills Specifications Function ADP0200 Interface ADP0200 Power Module Connectors In RJ-11 Socket AC In Socket Out DB-25 Female / Male AC Out Socket Power Cable RJ-11 Socket AC Electric Rating 110V X In/Out 110V/6A 50 ~ 60 Hz 220V In/Out 220V/3A 50 ~ 60 Hz Time-out 30 sec - 128 min X Baud Rate 115200 bps X Cable Distance Up to 15m (50') X Function Switch Manual On/Off Push Button Switch Power Consumption 0.5W (Max) 1.0W (Max) Housing Plastic

Phone Activated Power Switch Turns Devices on with a Phone Call

FEATURES
SPECIFICATIONS

The ADP0200 is a remote control device that enables you to power a PC on and off by means of a modem. Prior to this development, the only solution for accessing a computer remotely would be to leave the system on. With an ADP0200 installed you can leave the computer off and the ADP0200 will let you power it on (and turn it off again) when you dial in with your modem. Provides a 10 digit password for additional security.

The ADP0200 consists of two modules: a control module that installs between your modem and your computer, and a power module that installs between an AC source and your computer. When a properly authorized request to turn on the computer is received by the control module (via the modem), it instructs the power module to turn the computer on. Once the computer is on, you can remotely access it as you normally would.

This only works with an external modem.
Features

  • Turn the Computer On and Off remotely
  • 10 digit ID code prevents unauthorized access
  • Extends computer life
  • Saves on energy bills

Specifications

Function

ADP0200 Interface

ADP0200 Power Module

ConnectorsIn RJ-11 Socket AC In Socket
Out DB-25 Female / Male AC Out Socket
Power Cable
RJ-11 Socket
AC Electric Rating110V X In/Out 110V/6A 50 ~ 60 Hz
220V In/Out 220V/3A 50 ~ 60 Hz
Time-out 30 sec - 128 min X
Baud Rate 115200 bps X
Cable Distance Up to 15m (50') X
Function Switch ManualOn/Off Push Button Switch
Power Consumption 0.5W (Max) 1.0W (Max)
Housing Plastic</T
Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category Electrical Connectors
Product Number ADP0200
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A01S10D01B71DPG2A-A003 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
37-Pin Hermetic D-sub Connector - 54668 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
M39029 Connectors, Size 8 Pin 75 ohm with seal - 190740-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details