Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PILOT LIGHTS AND INDICATOR LIGHTS
C3CONTROLS
MPLRD -- PILOT LIGHT
c3controls
Pilot Light
MPLRD
Description
PILOT LIGHT 22MM. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
PILOT LIGHT 22MM. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Pilot Light
63049459
Pilot Light
63049459
PILOT LIGHT 22MM. FREE 2 YEAR RADWELL WARRANTY
PILOT LIGHT 22MM. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Pilot Lights and Indicator Lights
Product Number
63049459
Product Name
Pilot Light
Unlock Full Specs
to access all available technical data
Similar Products
SCHURTER Inc
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
0035.1270
Specs
LED Color
Red; Red
Rated Current
0.0300 amps
View Details
Festo Corporation
Illuminating seal
ME-LD-12-24DC
Specs
Lamp Type
LED Lamps
Terminal Type
Rectangular design, MSE
Voltage type DC
DC
View Details
RS Components, Ltd.
Indicator Lamps
104755
Specs
LED Color
Red; Red
Width
10 mm (0.3937 inch)
Voltage type AC
AC
View Details
BARTEC
LED Signal and obstruction light with MIOL-LIOL
signal and obstruction light with led miol liol
Specs
Lamp Type
LED Lamps
Rated Voltage
100 to 277 volts
Rated Average Light
55000 hours
View Details