c3controls Solid State Overload/Relay 320-B2U32

Description
BIMETALLIC OVERLOAD RELAY, CLASS 10, FRAME SIZE:22 ~, CURRENT ADJUSTMENT RANGE: 32A, INSTALLS ON CONTACTOR: S09;S12;S18;S25;S32; S40. FREE 2 YEAR RADWELL WARRANTY
Description
BIMETALLIC OVERLOAD RELAY, CLASS 10, FRAME SIZE:22 ~, CURRENT ADJUSTMENT RANGE: 32A, INSTALLS ON CONTACTOR: S09;S12;S18;S25;S32; S40. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 43239592 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
43239592
Solid State Overload/Relay 43239592
BIMETALLIC OVERLOAD RELAY, CLASS 10, FRAME SIZE:22 ~, CURRENT ADJUSTMENT RANGE: 32A, INSTALLS ON CONTACTOR: S09;S12;S18;S25;S32; S40. FREE 2 YEAR RADWELL WARRANTY

BIMETALLIC OVERLOAD RELAY, CLASS 10, FRAME SIZE:22 ~, CURRENT ADJUSTMENT RANGE: 32A, INSTALLS ON CONTACTOR: S09;S12;S18;S25;S32;S40. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 43239592
Product Name Solid State Overload/Relay
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 20791928 - Radwell International
Specs
Standard Rating IEC
IEC Size C
View Details
Motor Starters - 206111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 121 HP
Three Phase Power 121 HP
DC Horsepower 121 HP
View Details
IEC 9 A Contactor - 100-C09KB10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
2 suppliers
3 Pole DC Coil Contactors - MC-85A-DC12V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details