c3controls Contactor 300-S25N30ZP10

Description
CONTACTOR, STANDARD, NON-REVERSING, 25 AMP, 250V DC, 1 NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR, STANDARD, NON-REVERSING, 25 AMP, 250V DC, 1 NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 146943075 - Radwell International
Willingboro, NJ, United States
Contactor
146943075
Contactor 146943075
CONTACTOR, STANDARD, NON-REVERSING, 25 AMP, 250V DC, 1 NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, STANDARD, NON-REVERSING, 25 AMP, 250V DC, 1 NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 146943075
Product Name Contactor
Continuous Current 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Contactors - 2138084-1 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Single Phase Power 0.0015 HP
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Motor Starters - 206142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 214 HP
Three Phase Power 214 HP
DC Horsepower 214 HP
View Details
IEC 16 A Contactor - 100-C16D400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 16 amps
View Details
2 suppliers
3 Pole AC/DC Coil Contactors - MC-225A-48V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details