c3controls Contactor 300-MFA22

Description
MINI CONTACTOR, AUXILIARY CONTACTS, 4 POLE, 2 NO AND 2 NC. FREE 2 YEAR RADWELL WARRANTY
Description
MINI CONTACTOR, AUXILIARY CONTACTS, 4 POLE, 2 NO AND 2 NC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 43231995 - Radwell International
Willingboro, NJ, United States
Contactor
43231995
Contactor 43231995
MINI CONTACTOR, AUXILIARY CONTACTS, 4 POLE, 2 NO AND 2 NC. FREE 2 YEAR RADWELL WARRANTY

MINI CONTACTOR, AUXILIARY CONTACTS, 4 POLE, 2 NO AND 2 NC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 43231995
Product Name Contactor
Number of Poles 4
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09UD10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
2 suppliers
Contactor, 3 Pole,12A - MC-12B-AC110V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 14.74 HP
Three Phase Power 14.74 HP
DC Horsepower 14.74 HP
View Details
Solid State Overload/Relay - 18852701 - Radwell International
Specs
Device Technology Solid State
View Details