c3controls Proximity Switch 22SS2H

Description
SELECTOR SWITCH, 2 POSITION, 22 MM. FREE 2 YEAR RADWELL WARRANTY
Description
SELECTOR SWITCH, 2 POSITION, 22 MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 63049185 - Radwell International
Willingboro, NJ, United States
Proximity Switch
63049185
Proximity Switch 63049185
SELECTOR SWITCH, 2 POSITION, 22 MM. FREE 2 YEAR RADWELL WARRANTY

SELECTOR SWITCH, 2 POSITION, 22 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 63049185
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Micropower Ultrasensitive 3D Hall-Effect Switch - A1266ELHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
High Temperature Inductive Proximity Sensors - M12 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0394 to 0.1575 inch (1 to 4 mm)
View Details
Proximity sensor - SIEN-M5B-NS-K-L - Festo Corporation
Specs
Operation Distance 0.0315 inch (0.8000 mm)
Switching Frequency 5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers