Voltage (Voltmeter) LCD - Amber Characters, Backlight Display Panel Mount
Voltmeter LCD - Amber Characters, Backlight Display Panel Mount
VOLTMETER 20VDC LCD PANEL MOUNT
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | CDPM753-ND | DK753 | DK753 |
| Product Name | Meters | Panel Meters | Meters |
| Display Technology | LCD | ||
| Display Colors | Amber | LCD - Amber Characters, Backlight | |
| Voltage Range | 20 volts | 5 volts | |
| Input Type | DC Voltage |