C-TON Industries Meters DK332

Description
Voltage (Voltmeter) LCD - Black Characters, Green Backlight Display Panel Mount - Surface, Window
Request a Quote Datasheet
Description
Voltage (Voltmeter) LCD - Black Characters, Green Backlight Display Panel Mount - Surface, Window
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - CDPM332-ND - DigiKey
Thief River Falls, MN, United States
Voltage (Voltmeter) LCD - Black Characters, Green Backlight Display Panel Mount - Surface, Window

Voltage (Voltmeter) LCD - Black Characters, Green Backlight Display Panel Mount - Surface, Window

Buy Now Datasheet
Meters - DK332 - ODG (Origin Data Global)
Shenzhen, China
Meters
DK332
Meters DK332
VOLTMETER 2VDC LCD PANEL MOUNT

VOLTMETER 2VDC LCD PANEL MOUNT

Supplier's Site Datasheet
Panel Meters - DK332 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
DK332
Panel Meters DK332
Voltmeter LCD - Black Characters, Green Backlight Display Panel Mount - Surface, Window

Voltmeter LCD - Black Characters, Green Backlight Display Panel Mount - Surface, Window

Buy Now Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number CDPM332-ND DK332 DK332
Product Name Meters Meters Panel Meters
Outputs Reference
Display Technology LCD
Voltage Range 2 volts 5 volts
Input Type DC Voltage
Unlock Full Specs
to access all available technical data

Similar Products

 - Digital Panel Meters for Rate, Totalizer with Functions A+B, A-B, AxB, A/B, A/B-1 Applications, L80000FR - Laurel Electronics LLC
Specs
Outputs Analog
Features Totalizer
Display Type Numeric
View Details
Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details
Multi Function Panel Meters - 2313889 - RS Components, Ltd.
Specs
Number Digits 5.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature; Current, Voltage, Potentiometer Signal, Temperature, Resistance
Width 92 mm (3.62 inch)
View Details