The DK198P is a voltage-powered LCD digital panel meter designed for panel mounting. It features a 3¬O digit display capable of showing values up to ±19999 counts, with a 0.45" (11.4 mm) 7-segment LCD. The meter offers optional backlighting in red, providing visibility in various lighting conditions. It supports multiple input ranges, including 0-10 VDC, 0-5 VDC, and 0-200 mV DC, with a minimum input impedance of 390 K,Ѷ. The device has user-selectable engineering units such as °F, °C, PSI, %, V, A, KW, and PF, along with adjustable decimal points and overrange display features. Its accuracy is rated at ±(0.1% full scale + 2 counts), with a conversion rate of 3 readings per second. The operating temperature range is from 0 to 50 °C, and it can be powered by either 12 VDC or 24 VDC regulated supply. The DK198P is suitable for applications requiring precise voltage measurements and is designed for easy installation with a snap-in bezel mount and screw terminal connections.
Process Meter LCD - Red Characters, Backlight Display Panel Mount
Process Meter LCD - Red Characters, Backlight Display Panel Mount
PROC METER/VOLTMETER LCD PNL MT
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | CDPM1035-ND | DK198P | DK198P |
| Product Name | Meters | Panel Meters | Meters |
| Display Technology | LCD | ||
| Display Colors | Red | LCD - Red Characters, Backlight | |
| Voltage Range | 0.0 to 10 volts | 12 to ? volts | |
| Input Type | DC Voltage |