The DK197P is a voltage-powered LCD digital panel meter from Quarktwin Technology Ltd., featuring a 3¬O digit display capable of showing up to ±19999 counts. It utilizes a 0.45" (11.4 mm) 7-segment LCD with optional backlighting available in green negative format. The meter supports user-selectable engineering units such as volts, amps, kilowatts, power factor, and temperature in degrees Fahrenheit or Celsius. Input ranges for the DK197P include 0-10 VDC, 0-5 VDC, or 0-200 mV DC, with a minimum input impedance of 390 K,Ѷ. The device offers an accuracy of ±(0.1% full scale + 2 counts) and a conversion rate of 3 readings per second. It features adjustable span and zero settings, with a warm-up time of approximately 10 minutes. The operating temperature range is from 0 to 50 °C, while the storage temperature range is from -10 to 60 °C. The meter is powered by a selectable 12 VDC or 24 VDC supply and is designed for snap-in bezel mounting with a connection via four screw terminals. This product is suitable for applications requiring precise voltage measurements and customizable display options.
Process Meter LCD - Green Characters, Backlight Display Panel Mount
PROC METER/VOLTMETER LCD PNL MT
Process Meter LCD - Green Characters, Backlight Display Panel Mount
| DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | CDPM1036-ND | DK197P | DK197P |
| Product Name | Meters | Meters | Panel Meters |
| Display Technology | LCD | ||
| Display Colors | Green | LCD - Green Characters, Backlight | |
| Voltage Range | 0.0 to 10 volts | 12 to ? volts | |
| Input Type | DC Voltage |